DIODES Incorporated Diodes, Rectifiers - Single - DSR8A600 DSR8A600

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802026-DSR8A600 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.2V at 8A Current - Reverse Leakage at Vr: 20μA at 600V Capacitance at Vr, F: 7.7pF at 100V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802026-DSR8A600 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.2V at 8A Current - Reverse Leakage at Vr: 20μA at 600V Capacitance at Vr, F: 7.7pF at 100V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSR8A600 - 802026-DSR8A600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSR8A600
802026-DSR8A600
Diodes, Rectifiers - Single - DSR8A600 802026-DSR8A600
Manufacturer: Diodes Incorporated Win Source Part Number: 802026-DSR8A600 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.2V at 8A Current - Reverse Leakage at Vr: 20μA at 600V Capacitance at Vr, F: 7.7pF at 100V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 802026-DSR8A600
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.2V at 8A
Current - Reverse Leakage at Vr: 20μA at 600V
Capacitance at Vr, F: 7.7pF at 100V, 1MHz

Buy Now
600V 8A Diode and Rectifier - 280-DSR8A600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-DSR8A600
600V 8A Diode and Rectifier 280-DSR8A600
DIODE GEN PURP 600V 8A TO220AC Product overview: DSR8A600 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR8A600 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220AC Product overview: DSR8A600 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSR8A600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - DSR8A600DI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSR8A600DI-ND
Single Diodes DSR8A600DI-ND
Diode Standard 600V 8A Through Hole TO-220AC

Diode Standard 600V 8A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSR8A600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSR8A600
Discrete Semiconductor Products - Diodes - Rectifiers DSR8A600
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site
DIODE GEN PURP 600V 8A TO220AC - 233-DSR8A600 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 8A TO220AC
233-DSR8A600
DIODE GEN PURP 600V 8A TO220AC 233-DSR8A600
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSR8A600
Rectifiers DSR8A600
Rectifiers 8A DIODESTAR 600Vrrm8A 2.3Vf 20ns

Rectifiers 8A DIODESTAR 600Vrrm8A 2.3Vf 20ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 802026-DSR8A600 280-DSR8A600 DSR8A600DI-ND DSR8A600 233-DSR8A600 DSR8A600
Product Name Diodes, Rectifiers - Single - DSR8A600 600V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 600V 8A TO220AC Rectifiers
Diode Type Standard
VF 3.2 volts 3.2 volts 3.2 volts
VR 600 volts 600 volts
IR 0.0200 mA 0.0200 mA
trr 30 ns
Unlock Full Specs
to access all available technical data