Diode Standard 1200V 45A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1169858-DSI45-12A
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 45A
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Capacitance @ Vr, F: 18pF @ 400V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: DSI45-12A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.28V @ 45A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): APT40DQ120BG; STTH6010W; 40EPS12;
Introduction Date: May 11, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 45A TO247AD
DIODE, STANDARD, 48A, 1200V, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):48A, DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 1.2KV 45A TO247AD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | DSI45-12A-ND | 1169858-DSI45-12A | DSI45-12A | 24741655 | DSI45-12A | DSI45-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSI45-12A | Single Diodes | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.28 volts | 1.28 volts | 1.28 volts | |||
| VR | 1200 volts | 1200 volts |