Manufacturer: Diodes Incorporated
Win Source Part Number: 1035506-DT1240-04LP-
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: U-DFN2510-10
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 11V
Peak Pulse Current(Ippm): 5.5A (8/20μs)
Power Dissipation - Pd: 60W
Alternative Parts (Cross-Reference): TPD4EUSB30DQAR; RClamp0524PQTCT; AOZ8809DI-05;
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5.5VWM 11VC U-DFN2510 Product overview: DT1240-04LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240-04LP-7 can be used for catalog matching and distributor lookup.
11V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
11V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
11V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
5.5A@8/20us 60W 11V 6V 5.5V@Max UDFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5.5VWM 11VC U-DFN2510
TVS DIODE 5.5VWM 11VC U-DFN2510
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035506-DT1240-04LP-7 | 144-DT1240-04LP-7 | DT1240-04LP-7DITR-ND | DT1240-04LP-7 | DT1240-04LP-7 | DT1240-04LP-7 |
| Product Name | TVS - TVS - Diodes - DT1240-04LP-7 | TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | U-DFN2510-10 | Tape & Reel (TR) | 10-UFDFN | 10-UFDFN | U-DFN2510-10 | |
| VWM | 5.5 volts | |||||
| IPPM | 5.5 amps | 5.5 amps | ||||
| VC | 11 volts | 11 volts | 11 volts | 11 volts | 11 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |