DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
110
120
130
140
150
154
155
156
157
158
159
160
161
162
163
164
165
166
170
180
190
200
210
220
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6A | |
| 12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L | |
| 12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6A | |
| 12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 33A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 50A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 65A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 94A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 800V 16A Through Hole TO-220-3 | |
| DIODE ARRAY GP 1000V 10A TO220AB | |
| DIODE ARRAY GP 100V 10A TO-220AB | |
| DIODE ARRAY GP 100V 16A TO-220AB | |
| DIODE ARRAY GP 200V 10A TO-220AB | |
| DIODE ARRAY GP 400V 16A TO-220AB | |
| DIODE ARRAY GP 50V 10A TO-220AB | |
| DIODE ARRAY GP 50V 16A TO-220AB | |
| DIODE ARRAY GP 600V 10A TO-220AB | |
| DIODE ARRAY GP 600V 16A TO-220AB | |
| DIODE ARRAY GP 800V 10A TO-220AB | |
| DIODE ARRAY GP 800V 16A TO-220AB | |
| DIODE GEN PURP 100V 1.5A DO204AC | |
| DIODE GEN PURP 100V 3A DO201AD | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 4KV 250MA DO204AL | |
| DIODE GP 3.5KV 250MA DO204AL | |
| DIODE SCHOTTKY 200V 10A TO252 | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-252-2L (DPAK) | |
| Diode Silicon Carbide Schottky 1200V 10A Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 1200V 10A Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 20A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 50A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 5A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 1200V 5A Surface Mount TO-252-2L (DPAK) | |
| Diode Silicon Carbide Schottky 1700V 20A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1700V 21A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1700V 5A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 600V 3A (DC) Surface Mount TO-252-2L (DPAK) | |
| Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 650V 3A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount TO-252-2L (DPAK) | |
| Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220-2 | |
| Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15) | |
| DIODE STANDARD 1000V 15A TO220AC | |
| DIODE STANDARD 1000V 1A DO213AB | |
| DIODE STANDARD 1000V 1A DO214AC | |
| Diode Standard 1000V 1A Surface Mount DO-213AB | |
| Diode Standard 1000V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 1000V 3A Through Hole DO-201AD | |
| Diode Standard 100V 1.5A Through Hole DO-204AC (DO-15) | |
| Diode Standard 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 100V 2A Through Hole GP20 | |
| Diode Standard 100V 3A Through Hole DO-201AD | |
| Diode Standard 1100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 1200V 1A Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 1200V 3A DO214AB | |
| DIODE STANDARD 1300V 1A DO213AB | |
| Diode Standard 1300V 1A Surface Mount DO-213AB | |
| Diode Standard 1300V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 1400V 1A Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 1500V 15A TO220AC | |
| Diode Standard 1500V 1A Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 1600V 1A DO213AB | |
| Diode Standard 1600V 1A Surface Mount DO-213AB | |
| Diode Standard 1600V 1A Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 1600V 30A TO220AC | |
| DIODE STANDARD 2000V 1A DO214AC | |
| Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 1.5A Through Hole DO-204AC (DO-15) | |
| Diode Standard 200V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| Diode Standard 200V 800mA Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 2200V 120A TO264P | |
| Diode Standard 2500V 250mA Through Hole DO-204AL (DO-41) | |
| Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41) | |
| Diode Standard 300V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 3500V 250mA Through Hole DO-204AL (DO-41) | |
| Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41) | |
| Diode Standard 400V 1.5A Through Hole DO-204AC (DO-15) | |
| DIODE STANDARD 400V 1A DO214AC | |
| Diode Standard 400V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 400V 2A Through Hole GP20 | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 400V 800mA Through Hole DO-204AL (DO-41) | |
| Diode Standard 500V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 50V 1.5A Through Hole DO-204AC (DO-15) | |
| DIODE STANDARD 50V 1A DO214AC | |
| Diode Standard 50V 1A Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 50V 3A DO214AB | |
| Diode Standard 50V 3A Through Hole DO-201AD | |
| Diode Standard 600V 1.5A Through Hole DO-204AC (DO-15) | |
| DIODE STANDARD 600V 1A DO214AC | |
| Diode Standard 600V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 600V 2A Through Hole GP20 | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 800mA Through Hole DO-204AL (DO-41) | |
| Diode Standard 800V 1.5A Through Hole DO-204AC (DO-15) | |
| DIODE STANDARD 800V 1A DO213AB | |
| DIODE STANDARD 800V 1A DO214AC | |
| Diode Standard 800V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 800V 3A Through Hole DO-201AD | |
| Diode Through Hole | |
| Diode | |
| RECTIFIER, GENERAL PURPOSE, 1A, | |
| RECTIFIER, GENERAL PURPOSE, 3A, | |
| RECTIFIER, GENERAL PURPOSE, GLAS | |
| RECTIFIER, SCHOTTKY, 10A, 200V, | |
| RF Diode PIN - Single 0805 | |
| RF Diode PIN - Single 100V 0805 | |
| RF Diode PIN - Single 250V 0805 | |
| RF Diode PIN - Single 300V 0805 | |
| RF Diode PIN - Single 75V 0805 | |
| RF DIODE PIN 100V 0805 | |
| Zener Diode 10V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 10V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 11V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 11V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 12V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 12V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 13V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 13V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 15V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 15V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 16V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 16V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 18V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 18V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 20V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 20V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 22V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 22V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 24V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 24V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 27V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 27V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 30V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 30V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 33V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 33V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 36V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 36V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 39V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 39V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 43V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 43V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 47V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 47V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 51V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 51V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 56V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 56V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 6.2V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 6.2V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 6.8V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 6.8V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 62V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 62V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 68V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 68V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 7.5V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 7.5V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 75V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 75V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 8.2V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 8.2V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 82V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 82V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 9.1V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 9.1V 1W ±5% Surface Mount MELF DO-213AB | |
| Zener Diode 91V 1W ±10% Surface Mount MELF DO-213AB | |
| Zener Diode 91V 1W ±5% Surface Mount MELF DO-213AB |
| << Prev | Next >> |