Manufacturer: IXYS
Win Source Part Number: 1035221-DSI45-16A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V
Current - Average Rectified (Io): 45A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 45A
Current - Reverse Leakage @ Vr: 20μA @ 1600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Diode Standard 1600V 45A Through Hole TO-247AD
DIODE GEN PURP 1.6KV 45A TO247AD
DIODE GEN PURP 1.6KV 45A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1035221-DSI45-16A | DSI45-16A-ND | DSI45-16A | DSI45-16A | DSI45-16A |
| Product Name | Diodes, Rectifiers - Single - DSI45-16A | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.28 volts | 1.28 volts | 1.28 volts | ||
| VR | 1600 volts | 1600 volts | |||
| IR | 0.0200 mA | 0.0200 mA |