STMicroelectronics, Inc. TVS - TVS - Diodes - DSL04-012SC6 DSL04-012SC6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 917602-DSL04-012SC6 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: DSL04 Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 917602-DSL04-012SC6 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: DSL04 Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DSL04-012SC6 - 917602-DSL04-012SC6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DSL04-012SC6
917602-DSL04-012SC6
TVS - TVS - Diodes - DSL04-012SC6 917602-DSL04-012SC6
Manufacturer: STMicroelectronics Win Source Part Number: 917602-DSL04-012SC6 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: DSL04 Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 917602-DSL04-012SC6
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DSL04
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - DSL04-012SC6-ND - DigiKey
Thief River Falls, MN, United States
31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6

31V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DSL04-012SC6
TVS Protection Diode 144-DSL04-012SC6
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-012SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-012SC6 can be used for catalog matching and distributor lookup.

Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-012SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-012SC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 12V 31V SOT23-6 - 761-DSL04-012SC6 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 31V SOT23-6
761-DSL04-012SC6
TVS DIODE 12V 31V SOT23-6 761-DSL04-012SC6
TVS DIODE 12V 31V SOT23-6

TVS DIODE 12V 31V SOT23-6

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSL04-012SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSL04-012SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL04-012SC6
TVS DIODE 12VWM 31VC SOT23-6

TVS DIODE 12VWM 31VC SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 917602-DSL04-012SC6 DSL04-012SC6-ND 144-DSL04-012SC6 761-DSL04-012SC6 DSL04-012SC6
Product Name TVS - TVS - Diodes - DSL04-012SC6 TVS Diodes TVS Protection Diode TVS DIODE 12V 31V SOT23-6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration Single Single
VC 31 volts 31 volts
Unlock Full Specs
to access all available technical data