DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 20 30 40 50 60 70 74 75 76 77 78 79 80 81 82 83 84 85 86 90 100 110 120 130 140 150 200 250 300 350 400 417
Product Name Notes
"Inrush Current Limiter 1 Ohms ±20% 0.827"" (21.00mm)"
"Inrush Current Limiter 1 Ohms ±20% 11.5A 0.591"" (15.00mm)"
"Inrush Current Limiter 1 Ohms ±20% 16A 0.827"" (21.00mm)"
"Inrush Current Limiter 1 Ohms ±20% 20A 1.024"" (26.00mm)"
"Inrush Current Limiter 1 Ohms ±20% 30A 1.201"" (30.50mm)"
"Inrush Current Limiter 1 Ohms ±20% 7.5A 0.571"" (14.50mm)"
"Inrush Current Limiter 1 Ohms ±20% 9A 0.591"" (15.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 15A 1.201"" (30.50mm)"
"Inrush Current Limiter 10 Ohms ±20% 2A 0.335"" (8.50mm)"
"Inrush Current Limiter 10 Ohms ±20% 3.5A 0.453"" (11.50mm)"
"Inrush Current Limiter 10 Ohms ±20% 3.7A 0.591"" (15.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 3A 0.374"" (9.50mm)"
"Inrush Current Limiter 10 Ohms ±20% 4A 0.374"" (9.50mm)"
"Inrush Current Limiter 10 Ohms ±20% 4A 0.512"" (13.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 5A 0.571"" (14.50mm)"
"Inrush Current Limiter 10 Ohms ±20% 5A 0.591"" (15.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 5A 0.630"" (16.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 7.5A 0.827"" (21.00mm)"
"Inrush Current Limiter 10 Ohms ±20% 8A 1.024"" (26.00mm)"
"Inrush Current Limiter 12 Ohms ±20% 3.2A 0.453"" (11.50mm)"
"Inrush Current Limiter 12 Ohms ±20% 4A 0.512"" (13.00mm)"
"Inrush Current Limiter 12 Ohms ±20% 4A 0.571"" (14.50mm)"
"Inrush Current Limiter 120 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 120 Ohms ±20% 0.827"" (21.00mm)"
"Inrush Current Limiter 120 Ohms ±20% 1.5A 0.453"" (11.50mm)"
"Inrush Current Limiter 120 Ohms ±20% 1.5A 0.512"" (13.00mm)"
"Inrush Current Limiter 120 Ohms ±20% 2A 0.571"" (14.50mm)"
"Inrush Current Limiter 15 Ohms ±20% 1.8A 0.335"" (8.50mm)"
"Inrush Current Limiter 15 Ohms ±20% 3A 0.591"" (15.00mm)"
"Inrush Current Limiter 15 Ohms ±20% 4.4A 0.630"" (16.00mm)"
"Inrush Current Limiter 15 Ohms ±20% 4A 0.591"" (15.00mm)"
"Inrush Current Limiter 16 Ohms ±20% 0.335"" (8.50mm)"
"Inrush Current Limiter 16 Ohms ±20% 2.9A 0.453"" (11.50mm)"
"Inrush Current Limiter 16 Ohms ±20% 3A 0.512"" (13.00mm)"
"Inrush Current Limiter 16 Ohms ±20% 4A 0.571"" (14.50mm)"
"Inrush Current Limiter 16 Ohms ±20% 4A 0.630"" (16.00mm)"
"Inrush Current Limiter 2 Ohms ±20% 0.827"" (21.00mm)"
"Inrush Current Limiter 2 Ohms ±20% 12A 0.827"" (21.00mm)"
"Inrush Current Limiter 2 Ohms ±20% 13.5A 1.024"" (26.00mm)"
"Inrush Current Limiter 2 Ohms ±20% 23A 1.201"" (30.50mm)"
"Inrush Current Limiter 2.2 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 2.2 Ohms ±20% 7A 0.591"" (15.00mm)"
"Inrush Current Limiter 2.2 Ohms ±20% 9A 0.591"" (15.00mm)"
"Inrush Current Limiter 2.5 Ohms ±15% 5.5A 0.453"" (11.50mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 11A 0.827"" (21.00mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 5.2A 0.374"" (9.50mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 6.5A 0.571"" (14.50mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 6.5A 0.591"" (15.00mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 6A 0.512"" (13.00mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 8.4A 0.591"" (15.00mm)"
"Inrush Current Limiter 2.5 Ohms ±20% 8.4A 0.630"" (16.00mm)"
"Inrush Current Limiter 20 Ohms ±20% 0.335"" (8.50mm)"
"Inrush Current Limiter 20 Ohms ±20% 2.8A 0.453"" (11.50mm)"
"Inrush Current Limiter 20 Ohms ±20% 3A 0.512"" (13.00mm)"
"Inrush Current Limiter 22 Ohms ±20% 2.8A 0.591"" (15.00mm)"
"Inrush Current Limiter 22 Ohms ±20% 4A 0.571"" (14.50mm)"
"Inrush Current Limiter 22 Ohms ±20% 4A 0.591"" (15.00mm)"
"Inrush Current Limiter 22 Ohms ±20% 4A 0.630"" (16.00mm)"
"Inrush Current Limiter 220 Ohms ±20% 2A 0.591"" (15.00mm)"
"Inrush Current Limiter 25 Ohms ±20% 2.5A 0.453"" (11.50mm)"
"Inrush Current Limiter 25 Ohms ±20% 2.5A 0.512"" (13.00mm)"
"Inrush Current Limiter 25 Ohms ±20% 3.4A 0.630"" (16.00mm)"
"Inrush Current Limiter 25 Ohms ±20% 3A 0.571"" (14.50mm)"
"Inrush Current Limiter 3 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 3 Ohms ±20% 0.630"" (16.00mm)"
"Inrush Current Limiter 3 Ohms ±20% 5A 0.453"" (11.50mm)"
"Inrush Current Limiter 3 Ohms ±20% 7A 0.571"" (14.50mm)"
"Inrush Current Limiter 33 Ohms ±20% 1.3A 0.335"" (8.50mm)"
"Inrush Current Limiter 33 Ohms ±20% 2.5A 0.512"" (13.00mm)"
"Inrush Current Limiter 33 Ohms ±20% 2.5A 0.591"" (15.00mm)"
"Inrush Current Limiter 33 Ohms ±20% 3.3A 0.591"" (15.00mm)"
"Inrush Current Limiter 33 Ohms ±20% 3A 0.571"" (14.50mm)"
"Inrush Current Limiter 4 Ohms ±20% 0.827"" (21.00mm)"
"Inrush Current Limiter 4 Ohms ±20% 5A 0.512"" (13.00mm)"
"Inrush Current Limiter 4 Ohms ±20% 6A 0.571"" (14.50mm)"
"Inrush Current Limiter 4 Ohms ±20% 9.5A 0.827"" (21.00mm)"
"Inrush Current Limiter 4.7 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 4.7 Ohms ±20% 3A 0.335"" (8.50mm)"
"Inrush Current Limiter 4.7 Ohms ±20% 4.4A 0.374"" (9.50mm)"
"Inrush Current Limiter 4.7 Ohms ±20% 5.1A 0.591"" (15.00mm)"
"Inrush Current Limiter 4.7 Ohms ±20% 6.6A 0.591"" (15.00mm)"
"Inrush Current Limiter 4.7 Ohms ±20% 6.6A 0.630"" (16.00mm)"
"Inrush Current Limiter 40 Ohms ±20% 3.4A 0.591"" (15.00mm)"
"Inrush Current Limiter 40 Ohms ±20% 4.4A 1.063"" (27.00mm)"
"Inrush Current Limiter 47 Ohms ±20% 2A 0.512"" (13.00mm)"
"Inrush Current Limiter 47 Ohms ±20% 3A 0.571"" (14.50mm)"
"Inrush Current Limiter 5 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 5 Ohms ±20% 20A 1.201"" (30.50mm)"
"Inrush Current Limiter 5 Ohms ±20% 4.2A 0.374"" (9.50mm)"
"Inrush Current Limiter 5 Ohms ±20% 4.5A 0.453"" (11.50mm)"
"Inrush Current Limiter 5 Ohms ±20% 5A 0.512"" (13.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 5A 0.591"" (15.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 6.4A 0.591"" (15.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 6.4A 0.630"" (16.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 6A 0.571"" (14.50mm)"
"Inrush Current Limiter 5 Ohms ±20% 8.5A 0.827"" (21.00mm)"
"Inrush Current Limiter 5 Ohms ±20% 9.5A 1.024"" (26.00mm)"
"Inrush Current Limiter 50 Ohms ±20% 1.9A 0.453"" (11.50mm)"
"Inrush Current Limiter 500 mOhms ±20% 30A 1.201"" (30.50mm)"
"Inrush Current Limiter 6 Ohms ±20% 4A 0.374"" (9.50mm)"
"Inrush Current Limiter 60 Ohms ±20% 2A 0.591"" (15.00mm)"
"Inrush Current Limiter 60 Ohms ±20% 4A 0.591"" (15.00mm)"
"Inrush Current Limiter 7 Ohms ±20% 17A 1.201"" (30.50mm)"
"Inrush Current Limiter 7 Ohms ±20% 4.2A 0.591"" (15.00mm)"
"Inrush Current Limiter 7 Ohms ±20% 5A 0.571"" (14.50mm)"
"Inrush Current Limiter 7 Ohms ±20% 6A 0.591"" (15.00mm)"
"Inrush Current Limiter 7 Ohms ±20% 6A 0.630"" (16.00mm)"
"Inrush Current Limiter 8 Ohms ±20% 0.453"" (11.50mm)"
"Inrush Current Limiter 8 Ohms ±20% 0.630"" (16.00mm)"
"Inrush Current Limiter 8 Ohms ±20% 2.2A 0.335"" (8.50mm)"
"Inrush Current Limiter 8 Ohms ±20% 3.5A 0.374"" (9.50mm)"
"Inrush Current Limiter 8 Ohms ±20% 4A 0.512"" (13.00mm)"
"Inrush Current Limiter 8 Ohms ±20% 5.5A 0.630"" (16.00mm)"
"Inrush Current Limiter 80 Ohms ±20% 1.6A 0.453"" (11.50mm)"
"Inrush Current Limiter 80 Ohms ±20% 2A 0.571"" (14.50mm)"
20V INDEPENDENT TYPE 750MV@3A 1A
40V 900MV@3A 1A SOD-323
40V INDEPENDENT TYPE 900MV@3A 1A
40V SINGLE 350MA 600MV@200MA SOD
BRIDGE RECT 1P 1KV 1.5A 4-SO-DIL
BRIDGE RECT 1P 1KV 1.8A 4-SIL
BRIDGE RECT 1P 1KV 1A 4-SO-DIL
BRIDGE RECT 1P 1KV 2.3A 4-SOIC
BRIDGE RECT 1P 1KV 2.7A 4-SIL
BRIDGE RECT 1P 1KV 4.8A 4-SIL
BRIDGE RECT 1P 800V 1.5A 4-SODIL
BRIDGE RECT 1P 800V 1.8A 4-SIL
BRIDGE RECT 1P 800V 1A 4-SO-DIL
BRIDGE RECT 1P 800V 2.3A 4-SODIL
BRIDGE RECT 1P 800V 2.7A 4-SIL
BRIDGE RECT 1P 800V 4.8A 4-SIL
BRIDGE RECT 1P 80V 1.5A 4-SO-DIL
BRIDGE RECT 1P 80V 1.8A 4-SIL
BRIDGE RECT 1P 80V 1A 4-SO-DIL
BRIDGE RECT 1P 80V 2.3A TO269AA
BRIDGE RECT 1P 80V 4.8A 4-SIL
BRIDGE RECT 1PHASE 1KV 4A 4-SIL
BRIDGE RECT 1PHASE 800V 1A 4-DIL
BRIDGE RECT 1PHASE 80V 1A 4-DIL
BRIDGE RECT 1PHASE 80V 2A WOG
BRIDGE RECT 1PHASE 80V 4A 4-SIL
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal Module
Bridge Rectifier Single Phase Standard 1.2kV QC Terminal
Bridge Rectifier Single Phase Standard 1.4kV QC Terminal
Bridge Rectifier Single Phase Standard 1.6kV QC Terminal
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 1kV Through Hole 4-SIP
Bridge Rectifier Single Phase Standard 1kV Through Hole DFM
Bridge Rectifier Single Phase Standard 1kV Through Hole WOG
Bridge Rectifier Single Phase Standard 200V Surface Mount MBS
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 200V Through Hole MBM
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MDI
Bridge Rectifier Single Phase Standard 400V Surface Mount MBS
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Through Hole MBM
Bridge Rectifier Single Phase Standard 600V QC Terminal
Bridge Rectifier Single Phase Standard 600V Through Hole DFM
Bridge Rectifier Single Phase Standard 600V Through Hole WOG
Bridge Rectifier Single Phase Standard 65V Through Hole DFM
Bridge Rectifier Single Phase Standard 65V Through Hole WOG
Bridge Rectifier Single Phase Standard 800V QC Terminal
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SOIC
Bridge Rectifier Single Phase Standard 800V Surface Mount TO-269AA MINIDIL SLIM
Bridge Rectifier Single Phase Standard 800V Through Hole 4-SIP
Bridge Rectifier Single Phase Standard 800V Through Hole DFM
Bridge Rectifier Single Phase Standard 800V Through Hole WOG
Bridge Rectifier Single Phase Standard 80V Through Hole 4-SIP
Bridge Rectifier Single Phase Standard 80V Through Hole DFM
Diode Array 1 Pair Common Cathode Standard 600V 35A Chassis Mount B48 Module
Diode Array 1 Pair Series Connection Standard 1200V 35A Chassis Mount B48 Module
Diode Array 1 Pair Series Connection Standard 600V 35A (DC) Chassis Mount B48 Module
Diode Array 3 Common Cathode Standard 1200V 50A (DC) Chassis Mount B48 Module
Diode Array 3 Common Cathode Standard 1400V 50A (DC) Chassis Mount B48 Module
DIODE SCHOTT 40V 3A SMAF TR 10K
DIODE SCHOTTKY 100V 3A SMB
DIODE SCHOTTKY 100V 3A SMC
Diode Schottky 100V 3A Surface Mount SMB
Diode Schottky 100V 3A Surface Mount SMC
DIODE SCHOTTKY 20V 1A SOD123
Diode Schottky 20V 1A Surface Mount SOD-123
Diode Schottky 20V 1A Surface Mount SOD-323
Diode Schottky 20V 1A Surface Mount SOD-523
DIODE SCHOTTKY 20V 3A SMA
Diode Schottky 20V 3A Surface Mount SMA
Diode Schottky 20V 3A Surface Mount SMAF
Diode Schottky 20V 3A Surface Mount SMB
Diode Schottky 20V 3A Surface Mount SMC
DIODE SCHOTTKY 20V 5A SMC
Diode Schottky 20V 5A Surface Mount SMC
DIODE SCHOTTKY 30V 1A SOD123
DIODE SCHOTTKY 30V 1A SOD323
Diode Schottky 30V 1A Surface Mount SOD-123
Diode Schottky 30V 1A Surface Mount SOD-323
Diode Schottky 30V 2A Surface Mount SMA
DIODE SCHOTTKY 30V 3A SMC
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 3A Surface Mount SMA
Diode Schottky 30V 3A Surface Mount SMAF
Diode Schottky 30V 3A Surface Mount SMB
Diode Schottky 30V 3A Surface Mount SMC
Diode Schottky 30V 3A Surface Mount U-DFN3030-8
DIODE SCHOTTKY 30V 5A SMC
Diode Schottky 30V 5A Surface Mount SMC
Diode Schottky 40V 1.5A Surface Mount FBP-02L
DIODE SCHOTTKY 40V 1A DFN16082
DIODE SCHOTTKY 40V 1A SOD123
DIODE SCHOTTKY 40V 1A SOD123FL
DIODE SCHOTTKY 40V 1A SOD323
Diode Schottky 40V 1A Surface Mount FBP-02L
Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-323
DIODE SCHOTTKY 40V 350MA SOD523
DIODE SCHOTTKY 40V 3A DO214AA
DIODE SCHOTTKY 40V 3A DO214AC
DIODE SCHOTTKY 40V 3A SMA TR 5K
DIODE SCHOTTKY 40V 3A SMA-FS 10K
DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SMAF
DIODE SCHOTTKY 40V 3A SMAFS
DIODE SCHOTTKY 40V 3A SMC
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount SMA
Diode Schottky 40V 3A Surface Mount SMAF
Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMC
DIODE SCHOTTKY 40V 5A SMC
Diode Schottky 40V 5A Surface Mount SMC
Diode Schottky 45V 2A Surface Mount SMA
Diode Schottky 45V 3A Surface Mount SMAF
Diode Schottky 45V 3A Surface Mount SMB
Diode Schottky 45V 3A Surface Mount SMC
Diode Schottky 50V 2A Surface Mount SMA
DIODE SCHOTTKY 50V 3A DO214AA
DIODE SCHOTTKY 50V 3A DO214AC
DIODE SCHOTTKY 50V 3A SMA
DIODE SCHOTTKY 50V 3A SMB
Diode Schottky 50V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 50V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 50V 3A Surface Mount SMA
Diode Schottky 50V 3A Surface Mount SMAF
Diode Schottky 50V 3A Surface Mount SMB
Diode Schottky 50V 3A Surface Mount SMC
DIODE SCHOTTKY 50V 5A SMC
Diode Schottky 50V 5A Surface Mount SMC
DIODE SCHOTTKY 60V 2A SMA
Diode Schottky 60V 2A Surface Mount SMA
DIODE SCHOTTKY 60V 3A DO214AC
DIODE SCHOTTKY 60V 3A SMA
Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A Surface Mount SMA
Diode Schottky 60V 3A Surface Mount SMAF
Diode Schottky 60V 3A Surface Mount SMB
Diode Schottky 60V 3A Surface Mount SMC
DIODE SCHOTTKY 60V 5A SMC
Diode Schottky 60V 5A Surface Mount SMC
Diode Schottky 70V 3A Surface Mount SMC
Diode Schottky 80V 3A Surface Mount SMB
Diode Schottky 80V 3A Surface Mount SMC
Diode Schottky 90V 2A Surface Mount SMB
Diode Schottky 90V 3A Surface Mount SMC
DIODE STANDARD 40V 1A SOD323FL
DIODES
IC
ICL 1 OHM 20% 9A 15MM
ICL 10 OHM 20% 2A 8.5MM
ICL 10 OHM 20% 3.5A 11.5MM
ICL 10 OHM 20% 3.7A 15MM
ICL 10 OHM 20% 3A 9.5MM
ICL 12 OHM 20% 3.2A 11.5MM
ICL 15 OHM 20% 1.8A 8.5MM
ICL 16 OHM 20% 2.9A 11.5MM
ICL 16 OHM 20% 4A 21MM
ICL 2.2 OHM 20% 6A 11.5MM
ICL 2.5 OHM 20% 10A 27MM
ICL 2.5 OHM 20% 5.5A 11.5MM
ICL 2.5 OHM 20% 6.5A 15MM
ICL 2.5 OHM 20% 6A 13MM
ICL 2.5 OHM 20% 8.4A 16MM
ICL 20 OHM 20% 2.8A 11.5MM
ICL 20% 21MM
ICL 25 OHM 20% 2.5A 13MM
ICL 3 OHM 20% 5A 11.5MM
ICL 3 OHM 20% 7A 14.5MM
ICL 30 OHM 20% 6A 21MM
ICL 4.7 OHM 20% 4.6A 11.5MM
ICL 47 OHM 20% 3A 14.5MM
ICL 5 OHM 20% 4.2A 9.5MM
ICL 5 OHM 20% 4.5A 11.5MM
ICL 5 OHM 20% 6A 14.5MM
ICL 50 OHM 20% 1.9A 11.5MM
ICL 8 OHM 20% 2.2A 8.5MM
ICL 8 OHM 20% 3.5A 9.5MM
ICL 8 OHM 20% 3.7A 11.5MM
ICL S30 R25=10 IMAX=15A MAX ENEG
ICL S30 R25=2 IMAX=25A MAX
ICL S36 R25=20 IMAX=10A MAX EN
ICL S36 R25=3 IMAX=30A MAX ENEGR
Inrush Current Limiter
NTC THERMISTOR ICL P11/1
NTC THERMISTOR ICL P13/10
NTC THERMISTOR ICL P13/12
NTC THERMISTOR ICL P13/16
NTC THERMISTOR ICL P13/60
NTC THERMISTOR ICL S153/16/M54
NTC THERMISTOR ICL S153/20/M54
NTC THERMISTOR ICL S153/33/M54
NTC THERMISTOR ICL S153/8/M54
NTC THERMISTOR ICL S237/1/M54
NTC THERMISTOR ICL S237/33/M54
NTC THERMISTOR ICL S237/5/M54
NTC THERMISTOR ICL S237/7/M54
NTC THERMISTOR ICL S238/16/M51
NTC THERMISTOR ICL S238/5/M54
NTC THERMISTOR ICL S364/2.5/M54
NTC THERMISTOR ICL S364/4/M54
NTC THERMISTOR ICL S364/5/M54
RECTIFIER, SCHOTTKY, 1A, 20V, SO
RECTIFIER, SCHOTTKY, 1A, 40V, SO
SCHOTTKY 1A, 40V, SOD-323
SCHOTTKY RECTIFIER SMC T&R 3K
SMALL SIGNAL SCHOTTKY DIODES

<< Prev Next >>