Zilog Single Diodes DSS10-01A

Description
Diode Schottky 100V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 100V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DSS10-01A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSS10-01A-ND
Single Diodes DSS10-01A-ND
Diode Schottky 100V 10A Through Hole TO-220AC

Diode Schottky 100V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - DSS10-01A - 1169964-DSS10-01A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSS10-01A
1169964-DSS10-01A
Diodes, Rectifiers - Single - DSS10-01A 1169964-DSS10-01A
Manufacturer: IXYS Win Source Part Number: 1169964-DSS10-01A Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 300μA @ 100V Operating Temperature - Junction: -55°C ~ 175°C Family Name: DSS10-01A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR10100; MBR1090 C0G; MBR1090HC0; Introduction Date: October 25, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1169964-DSS10-01A
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSS10-01A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR10100; MBR1090 C0G; MBR1090HC0;
Introduction Date: October 25, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSS10-01A
Schottky Diodes & Rectifiers DSS10-01A
Schottky Diodes & Rectifiers 10 Amps 100V

Schottky Diodes & Rectifiers 10 Amps 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSS10-01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS10-01A
Discrete Semiconductor Products - Diodes - Rectifiers DSS10-01A
DIODE SCHOTTKY 100V 10A TO220AC

DIODE SCHOTTKY 100V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number DSS10-01A-ND 1169964-DSS10-01A DSS10-01A DSS10-01A
Product Name Single Diodes Diodes, Rectifiers - Single - DSS10-01A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220844 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 150 volts
View Details
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details