Infineon Technologies AG TVS Diodes DSL70E6327HTSA1

Description
9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D
Request a Quote Datasheet
Description
9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DSL70E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D

9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D

Buy Now Datasheet
TVS Diodes - DSL70E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D

9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D

Buy Now Datasheet
TVS Diodes - DSL70E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D

9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT-143-3D

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DSL70E6327HTSA1
TVS Protection Diode 144-DSL70E6327HTSA1
TVS DIODE 50VWM 9VC SOT143-4 Product overview: DSL70E6327HTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL70E6327HTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 50VWM 9VC SOT143-4 Product overview: DSL70E6327HTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL70E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes
Manufacturer: Infineon Technologies Category: Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Steering (Rail to Rail) Unidirectional Channels: 2 Current - Peak Pulse (10/1000µs): 27A (8/20µs) Power - Peak Pulse: 245W Applications: General Purpose Capacitance @ Frequency: 2.5pF @ 1MHz

Manufacturer: Infineon Technologies
Category: Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Steering (Rail to Rail)
Unidirectional Channels: 2
Current - Peak Pulse (10/1000µs): 27A (8/20µs)
Power - Peak Pulse: 245W
Applications: General Purpose
Capacitance @ Frequency: 2.5pF @ 1MHz

Buy Now Datasheet
TVS DIODE 50VWM 9VC SOT143-4

TVS DIODE 50VWM 9VC SOT143-4

Supplier's Site Datasheet
Diode, Tvs Array, R-R, Sot-143; Clamping Voltage Vc Max Infineon - 47W3428 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs Array, R-R, Sot-143; Clamping Voltage Vc Max Infineon
47W3428
Diode, Tvs Array, R-R, Sot-143; Clamping Voltage Vc Max Infineon 47W3428
DIODE, TVS ARRAY, R-R, SOT-143; Clamping Voltage Vc Max:0V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:50V; Power Dissipation Pd:245W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS ARRAY, R-R, SOT-143; Clamping Voltage Vc Max:0V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:50V; Power Dissipation Pd:245W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number DSL70E6327HTSA1CT-ND 144-DSL70E6327HTSA1 DSL70E6327HTSA1 47W3428
Product Name TVS Diodes TVS Protection Diode Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes TVS Diodes Diode, Tvs Array, R-R, Sot-143; Clamping Voltage Vc Max Infineon
Configuration Single Single
Package TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA SOT143; SOT-143
Peak Pulse Power 245 watts 245 watts 245 watts 245 watts
VC 9 volts 9 volts
IFSM 27 amps
Unlock Full Specs
to access all available technical data