Diode Standard 300V 15A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 869703-DSEP15-03A
Series: HiPerFRED™
Features: Diode Standard 300 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 300V 15A TO220AC Product overview: DSEP15-03A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP15-03A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 15A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DSEP15-03A-ND | 869703-DSEP15-03A | 280-DSEP15-03A | DSEP15-03A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP15-03A | 300V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |