DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
70
80
90
100
110
120
124
125
126
127
128
129
130
131
132
133
134
135
136
140
150
160
170
180
190
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| "Inrush Current Limiter 1.3 Ohms ±25% 8A 0.550"" (13.97mm)" | |
| "Inrush Current Limiter 10 Ohms ±25% 1.7A 0.400"" (10.16mm)" | |
| "Inrush Current Limiter 10 Ohms ±25% 3.2A 0.400"" (10.16mm)" | |
| "Inrush Current Limiter 10 Ohms ±25% 5A 0.770"" (19.56mm)" | |
| "Inrush Current Limiter 120 Ohms ±25% 2A 0.930"" (23.62mm)" | |
| "Inrush Current Limiter 16 Ohms ±25% 1.7A 0.550"" (13.97mm)" | |
| "Inrush Current Limiter 16 Ohms ±25% 2.7A 0.550"" (13.97mm)" | |
| "Inrush Current Limiter 16 Ohms ±25% 4A 0.770"" (19.56mm)" | |
| "Inrush Current Limiter 2.5 Ohms ±25% 8A 0.770"" (19.56mm)" | |
| "Inrush Current Limiter 25 Ohms ±25% 1.7A 0.550"" (13.97mm)" | |
| "Inrush Current Limiter 25 Ohms ±25% 2.4A 0.550"" (13.97mm)" | |
| "Inrush Current Limiter 30 Ohms ±25% 1.5A 0.400"" (10.16mm)" | |
| "Inrush Current Limiter 47 Ohms ±25% 3A 0.770"" (19.56mm)" | |
| "Inrush Current Limiter 5 Ohms ±25% 2.8A 0.550"" (13.97mm)" | |
| "Inrush Current Limiter 5 Ohms ±25% 4.7A 0.550"" (13.97mm)" | |
| "Inrush Current Limiter 5 Ohms ±25% 6A 0.770"" (19.56mm)" | |
| "Inrush Current Limiter 50 Ohms ±25% 1.1A 0.449"" (11.40mm)" | |
| "Inrush Current Limiter 50 Ohms ±25% 1.6A 0.449"" (11.40mm)" | |
| "Inrush Current Limiter 500 mOhms ±25% 16A 0.930"" (23.62mm)" | |
| "Inrush Current Limiter 7 Ohms ±25% 5A 0.770"" (19.56mm)" | |
| "Inrush Current Limiter 700 mOhms ±25% 12A 0.770"" (19.56mm)" | |
| 10.9V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 12 V ZENER DIODE, SOD-523(ESC) | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 13V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353 | |
| 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 14W 5V SMD TRANSIENT VOLTAGE SUP | |
| 15V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 15V ZENER DIODE, SOD-523(ESC) | |
| 16 V ZENER DIODE, SOD-523(ESC) | |
| 16.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 16.9V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 17V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 18 V ZENER DIODE, SOD-523 ESC | |
| 18 V ZENER DIODE, SOD-523(ESC) | |
| 19.5V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 19V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 20 V ZENER DIODE, SOD-523(ESC) | |
| 21V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 21V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 24 V ZENER DIODE, SOD-523(ESC) | |
| 25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25.9V Clamp 21A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25.9V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 26V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 26V, 14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 27V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 29.2V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 30 V ZENER DIODE, SOD-523(ESC) | |
| 30 V/0.2 A SCHOTTKY BARRIER DIOD | |
| 30.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 30V (Typ) Clamp Ipp Tvs Diode Surface Mount 0201 | |
| 30V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402 | |
| 30V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 34.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 34V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 36 V ZENER DIODE, SOD-523(ESC) | |
| 36.5V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 40V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 40V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 40V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 46.2V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 47.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 49V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 5.6 V ZENER DIODE, SOD-523(ESC) | |
| 56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 58.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 6.2 V ZENER DIODE, SOD-523(ESC) | |
| 6.8 V ZENER DIODE, SOD-523(ESC) | |
| 63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 75V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 76.8V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 7V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L | |
| 7V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 7V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 7V Clamp 5.1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 8.1V (Typ) Clamp 4.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 8.2 V ZENER DIODE, SOD-523(ESC) | |
| 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 9V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount ESC | |
| 9V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 9V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L | |
| AUTOMOTIVE QUALIFIED TVS DUAL DI | |
| Bridge Rectifier Single Phase Standard 190V Surface Mount TO-269AA | |
| Bridge Rectifier Single Phase Standard 380V Surface Mount TO-269AA | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| Clamp Ipp Tvs Diode Surface Mount VMN2 | |
| Clamp Ipp Tvs Diode Surface Mount VMN2M | |
| CLD, SMB, 90V, 40MA, 150C | |
| DIO TVS VWM 24V 350W BIDIR SOD32 | |
| DIO TVS VWM 36V 400W BIDIR SOD32 | |
| Diode Array 1 Pair Common Anode Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 250V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 75V 300mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 2 Pair Common Cathode Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Series Connection Standard 75V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Series Connection Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 75V 150mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 4 Common Cathode Standard 80V 500mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| DIODE CUR REG 190V 6.7MA 700MW | |
| DIODE CUR REG 90V 17MA 1W | |
| DIODE CUR REG 90V 23MA 1W | |
| DIODE CUR REG 90V 29MA 1W | |
| DIODE CUR REG 90V 34MA 1W | |
| DIODE CUR REG 90V 44MA 1W | |
| DIODE CUR REG 90V 46MA 1W | |
| Diode Schottky 20V 500mA Surface Mount SOD-882 | |
| Diode Schottky 30V 100mA Surface Mount SOD-882 | |
| Diode Schottky 30V 200mA Surface Mount ESC | |
| Diode Schottky 30V 200mA Surface Mount SOD-882 | |
| Diode Schottky 40V 100mA Surface Mount ESC | |
| Diode Schottky 40V 200mA Surface Mount SOD-882 | |
| Diode Standard 1000V 1A (DC) Surface Mount Mini SMA/SOD-123 | |
| DIODE STANDARD 1000V 1A DO214AC | |
| Diode Standard 1000V 1A Surface Mount 2010/DO-214AC | |
| Diode Standard 1000V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1000V 1A Surface Mount KM/SOD-123F | |
| Diode Standard 1000V 1A Surface Mount Mini SMA/SOD-123 | |
| Diode Standard 1000V 1A Surface Mount SOD-123H | |
| Diode Standard 1000V 1A Surface Mount TS/SOD-123FL | |
| Diode Standard 1000V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 1000V 2A Surface Mount Z2PAK | |
| DIODE STANDARD 1000V 3A DO214AA | |
| DIODE STANDARD 1000V 3A DO214AB | |
| Diode Standard 1000V 3A Surface Mount 2010/DO-214AC | |
| Diode Standard 1000V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 1000V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 1000V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 100V 100mA Surface Mount 0201/DFN0603 | |
| Diode Standard 100V 100mA Surface Mount 0603/SOD-523F | |
| Diode Standard 100V 150mA Surface Mount 0402C/SOD-923F | |
| Diode Standard 100V 150mA Surface Mount 0603/SOD-523F | |
| Diode Standard 100V 1A (DC) Surface Mount Mini SMA/SOD-123 | |
| DIODE STANDARD 100V 1A DO214AC | |
| Diode Standard 100V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1A Surface Mount TS/SOD-123FL | |
| Diode Standard 100V 200mA (DC) Surface Mount SOD-323 | |
| Diode Standard 100V 200mA Surface Mount SOD-123 | |
| Diode Standard 100V 200mA Surface Mount SOT-23-3 | |
| DIODE STANDARD 100V 2A DO214AA | |
| Diode Standard 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 2A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 300mA Surface Mount SOT-23-3 | |
| DIODE STANDARD 100V 3A DO214AA | |
| DIODE STANDARD 100V 3A DO214AB | |
| Diode Standard 100V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 1400V 3A Through Hole DO-201AD | |
| Diode Standard 150V 200mA (DC) Surface Mount SOD-323 | |
| Diode Standard 150V 200mA Surface Mount SOD-123 | |
| Diode Standard 200V 1A (DC) Surface Mount Mini SMA/SOD-123 | |
| DIODE STANDARD 200V 1A DO214AC | |
| DIODE STANDARD 200V 1A SOD123F | |
| Diode Standard 200V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1A Surface Mount SOD-123H | |
| Diode Standard 200V 1A Surface Mount TS/SOD-123FL | |
| Diode Standard 200V 200mA (DC) Surface Mount SOD-323 | |
| Diode Standard 200V 200mA Surface Mount SOD-123 | |
| DIODE STANDARD 200V 2A DO214AA | |
| Diode Standard 200V 2A Surface Mount 2010/DO-214AC | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 200V 3A DO214AA | |
| DIODE STANDARD 200V 3A DO214AB | |
| Diode Standard 200V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 200V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 250V 200mA Surface Mount SOT-23-3 | |
| Diode Standard 300V 225mA Surface Mount SOD-123 | |
| Diode Standard 400V 1A (DC) Surface Mount Mini SMA/SOD-123 | |
| DIODE STANDARD 400V 1A DO214AC | |
| Diode Standard 400V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 400V 1A Surface Mount KM/SOD-123F | |
| Diode Standard 400V 1A Surface Mount Mini SMA/SOD-123 | |
| Diode Standard 400V 1A Surface Mount SOD-123H | |
| Diode Standard 400V 1A Surface Mount TS/SOD-123FL | |
| Diode Standard 400V 2A Surface Mount 2010/DO-214AC | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 400V 3A DO214AA | |
| DIODE STANDARD 400V 3A DO214AB | |
| Diode Standard 400V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 3A Surface Mount TO-277 (Z3) | |
| Diode Standard 400V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 50V 1A (DC) Surface Mount Mini SMA/SOD-123 | |
| DIODE STANDARD 50V 1A DO214AC | |
| Diode Standard 50V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 1A Surface Mount KM/SOD-123F | |
| Diode Standard 50V 1A Surface Mount Mini SMA/SOD-123 | |
| Diode Standard 50V 1A Surface Mount SOD-123H | |
| Diode Standard 50V 1A Surface Mount TS/SOD-123FL | |
| Diode Standard 50V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 2A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 50V 3A DO214AA | |
| DIODE STANDARD 50V 3A DO214AB | |
| Diode Standard 50V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 50V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 1A (DC) Surface Mount Mini SMA/SOD-123 | |
| Diode Standard 600V 1A (DC) Surface Mount SOD-123H | |
| DIODE STANDARD 600V 1A DO214AC | |
| Diode Standard 600V 1A Surface Mount 2010/DO-214AC | |
| Diode Standard 600V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 1A Surface Mount KM/SOD-123F | |
| Diode Standard 600V 1A Surface Mount Mini SMA/SOD-123 | |
| Diode Standard 600V 1A Surface Mount SOD-123H | |
| Diode Standard 600V 1A Surface Mount TS/SOD-123FL | |
| DIODE STANDARD 600V 2A DO214AA | |
| Diode Standard 600V 2A Surface Mount 3220/DO-214AB | |
| Diode Standard 600V 2A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 600V 3A DO214AA | |
| DIODE STANDARD 600V 3A DO214AB | |
| Diode Standard 600V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 8A Surface Mount DPAK | |
| Diode Standard 75V 150mA Surface Mount 0402/SOD-923F | |
| Diode Standard 75V 150mA Surface Mount 0402C/SOD-923F | |
| Diode Standard 75V 150mA Surface Mount 0603/SOD-523F | |
| Diode Standard 75V 150mA Surface Mount 0603C/SOD-523F | |
| Diode Standard 75V 150mA Surface Mount SOD-123 | |
| Diode Standard 75V 150mA Surface Mount SOD-323 | |
| Diode Standard 75V 150mA Surface Mount SOT-23-3 | |
| Diode Standard 75V 215mA (DC) Surface Mount SOT-23-3 | |
| Diode Standard 75V 250mA Surface Mount SOT-23-3 | |
| Diode Standard 75V 300mA (DC) Surface Mount SOT-323 | |
| Diode Standard 75V 500mA (DC) Surface Mount SOD-123 | |
| DIODE STANDARD 800V 1A DO214AC | |
| DIODE STANDARD 800V 1A SOD123F | |
| Diode Standard 800V 1A Surface Mount 2010/DO-214AC | |
| Diode Standard 800V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 800V 1A Surface Mount SOD-123H | |
| Diode Standard 800V 1A Surface Mount TS/SOD-123FL | |
| DIODE STANDARD 800V 2A DO214AA | |
| Diode Standard 800V 2A Surface Mount 3220/DO-214AB | |
| DIODE STANDARD 800V 3A DO214AA | |
| DIODE STANDARD 800V 3A DO214AB | |
| Diode Standard 800V 5A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 80V 100MA 0603 | |
| DIODE STANDARD 80V 100MA SOD723 | |
| Diode Standard 80V 100mA Surface Mount 0201 (0603 Metric) | |
| Diode Standard 80V 100mA Surface Mount 0402/SOD-923F | |
| Diode Standard 80V 100mA Surface Mount 0603/SOD-523F | |
| Diode Standard 80V 100mA Surface Mount SOD-723 | |
| DIODE STANDARD 80V 125MA 0402C | |
| DIODE STANDARD 80V 125MA 0603 | |
| Diode Standard 80V 125mA Surface Mount 0402/SOD-923F | |
| Diode Standard 80V 125mA Surface Mount 0603/SOD-523F | |
| DIODE STD 100V 1A KM/SOD123F | |
| DIODE ZENER 12V 100MW VMN2 | |
| IC | |
| ICL 2.5 OHM 25% 8A 19.56MM | |
| PIN LIMITER, PACKAGED CHIP | |
| POLYMER ESD PROTECTOR 12V 0201 | |
| POLYMER ESD PROTECTOR 15V 0201 | |
| POLYMER ESD PROTECTOR 24V 0201 | |
| POLYMER ESD PROTECTOR 30V 0201 | |
| POLYMER ESD PROTECTOR 6V 0201 | |
| PTC ICL 50R 25% 120C 12MM | |
| RF Diode PIN - Single 30V 200mA 490mW Die | |
| RF Diode PIN - Single 30V 200mA 510mW Die | |
| RF Diode PIN - Single 45V 1.5A 2W 3-QFN (2x2) | |
| RF Diode PIN - Single 45V 200mA 660mW Die | |
| RF Diode PIN - Single 60V 1.5A 1W 3-QFN (2x2) | |
| RF Diode PIN - Single 60V 200mA 650mW Die | |
| RF Diode PIN - Single 75V 1.5A 3W 3-QFN (2x2) | |
| RF Diode PIN - Single 75V 200mA 650mW Die | |
| TVS DIODE 12VWM 24VC SOD523 | |
| TVS DIODE 12VWM 25.9VC SOT23-3 | |
| TVS DIODE 15VWM 25VC SOT23-3 | |
| TVS DIODE 15VWM 30VC SOT23-3 | |
| TVS DIODE 15VWM 34VC SOD523 | |
| TVS DIODE 24VWM 44VC SOD523 | |
| TVS DIODE 24VWM 49VC SOT23-3 | |
| TVS DIODE 24VWM 58.3VC SOT23-6 | |
| TVS DIODE 3.3VWM 10.9VC SOT23-3 | |
| TVS DIODE 3.3VWM 13VC SOD523 | |
| TVS DIODE 3.3VWM 8VC SOD882 | |
| TVS DIODE 5VWM 13.5VC SOT23-3 | |
| TVS DIODE 5VWM 13VC SOD523 | |
| TVS DIODE 5VWM 21VC SOT23-6 | |
| TVS DIODE 5VWM 30VC 0201 | |
| TVS DIODE 5VWM 30VC 0402 | |
| TVS DIODE 5VWM 7VC SOT23-3 | |
| TVS DIODE 8VWM 16.9VC SOT23-3 | |
| TVS DIODE 8VWM 19.5VC SOT23-3 | |
| Zener Diode 10.99V 100mW ±2.09% Surface Mount VMN2 | |
| Zener Diode 10V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 10V 100mW Surface Mount VMN2M | |
| Zener Diode 11.99V 100mW ±2.09% Surface Mount VMN2 | |
| Zener Diode 11V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 12V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 12V 100mW Surface Mount VMN2M | |
| Zener Diode 13.2V 100mW ±2.2% Surface Mount VMN2 | |
| Zener Diode 13V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M | |
| Zener Diode 14.66V 100mW ±2.18% Surface Mount VMN2 | |
| Zener Diode 15V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 15V 100mW Surface Mount VMN2M | |
| Zener Diode 16.18V 100mW ±2.04% Surface Mount VMN2 | |
| Zener Diode 16V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 16V 100mW Surface Mount VMN2M | |
| Zener Diode 17.96V 100mW ±2.2% Surface Mount VMN2 | |
| Zener Diode 18V 100mW Surface Mount VMN2M | |
| Zener Diode 19.955V 100mW ±2.2% Surface Mount VMN2 | |
| Zener Diode 2.2V 100mW Surface Mount VMN2M | |
| Zener Diode 2.4V 100mW Surface Mount VMN2M | |
| Zener Diode 2.7V 100mW Surface Mount VMN2M | |
| Zener Diode 20V 100mW Surface Mount VMN2M | |
| Zener Diode 22V 100mW ±2.11% Surface Mount VMN2 | |
| Zener Diode 22V 100mW ±2.11% Surface Mount VMN2M | |
| Zener Diode 24.25V 100mW ±2.21% Surface Mount VMN2 | |
| Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M | |
| Zener Diode 26.86V 100mW ±2.49% Surface Mount VMN2 | |
| Zener Diode 27V 100mW Surface Mount VMN2M | |
| Zener Diode 2V 100mW Surface Mount VMN2M | |
| Zener Diode 3.3V 100mW Surface Mount VMN2M | |
| Zener Diode 3.6V 100mW ±3% Surface Mount VMN2 | |
| Zener Diode 3.6V 100mW Surface Mount VMN2M | |
| Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2 | |
| Zener Diode 3.9V 100mW ±3% Surface Mount VMN2 | |
| Zener Diode 30V 100mW ±2.5% Surface Mount VMN2 | |
| Zener Diode 30V 100mW ±2.5% Surface Mount VMN2M | |
| Zener Diode 32.97V 100mW ±2.49% Surface Mount VMN2 | |
| Zener Diode 33V 100mW Surface Mount VMN2M | |
| Zener Diode 36.97V 100mW ±2.5% Surface Mount VMN2 | |
| Zener Diode 36V 100mW Surface Mount VMN2M | |
| Zener Diode 3V 100mW Surface Mount VMN2M | |
| Zener Diode 4.03V 100mW ±3.35% Surface Mount VMN2 | |
| Zener Diode 4.3V 100mW ±3% Surface Mount VMN2 | |
| Zener Diode 4.3V 100mW ±3.02% Surface Mount VMN2 | |
| Zener Diode 4.3V 100mW Surface Mount VMN2M | |
| Zener Diode 4.65V 100mW ±2.15% Surface Mount VMN2 | |
| Zener Diode 4.7V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 4.7V 100mW Surface Mount VMN2M | |
| Zener Diode 5.09V 100mW ±2.16% Surface Mount VMN2 | |
| Zener Diode 5.1V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 5.1V 100mW Surface Mount VMN2M | |
| Zener Diode 5.61V 100mW ±2.14% Surface Mount VMN2 | |
| Zener Diode 5.6V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 5.6V 100mW Surface Mount VMN2M | |
| Zener Diode 6.2V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 6.2V 100mW ±2.2% Surface Mount VMN2 | |
| Zener Diode 6.2V 100mW Surface Mount VMN2M | |
| Zener Diode 6.79V 100mW ±2.06% Surface Mount VMN2 | |
| Zener Diode 6.8V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 6.8V 100mW Surface Mount VMN2M | |
| Zener Diode 7.44V 100mW ±2.15% Surface Mount VMN2 | |
| Zener Diode 7.5V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 7.5V 100mW Surface Mount VMN2M | |
| Zener Diode 8.19V 100mW ±2.08% Surface Mount VMN2 | |
| Zener Diode 8.2V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 8.2V 100mW Surface Mount VMN2M | |
| Zener Diode 9.04V 100mW ±2.1% Surface Mount VMN2 | |
| Zener Diode 9.1V 100mW ±2% Surface Mount VMN2 | |
| Zener Diode 9.1V 100mW Surface Mount VMN2M | |
| Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2 | |
| Zener Diode |
| << Prev | Next >> |