Manufacturer: IXYS
Win Source Part Number: 1035196-DSEP15-06B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.52V @ 15A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Standard 600V 15A Through Hole TO-220AC
DIODE GEN PURP 600V 15A TO220AC
DIODE GEN PURP 600V 15A TO220AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1035196-DSEP15-06B | DSEP15-06B-ND | DSEP15-06B | 401-DSEP15-06B | DSEP15-06B |
| Product Name | Diodes, Rectifiers - Single - DSEP15-06B | Single Diodes | Rectifiers | DIODE GEN PURP 600V 15A TO220AC | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.52 volts | 2.52 volts | 2.52 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.1000 mA | 0.1000 mA | |||
| trr | 30 ns |