DATALINE PROTECTION PP SOT26 T&R Product overview: DT1042-04SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1042-04SOQ-7 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9VC SOT26
TVS DIODE 5VWM 9VC SOT26
TVS DIODE 5VWM 9VC SOT26
DATALINE PROTECTION PP SOT26 T&R
DATALINE PROTECTION PP SOT26 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-DT1042-04SOQ-7 | 31-DT1042-04SOQ-7TR-ND | DT1042-04SOQ-7 | DT1042-04SOQ-7 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT26; SOT-26 | |
| Peak Pulse Power | 55 watts | 55 watts | 55 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |