Manufacturer: Diodes Incorporated
Win Source Part Number: 1334871-DT1452-02SOQ
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI, USB
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 7V
Voltage - Clamping (Max) @ Ipp: 9.5V
Power Line Protection: Yes
Capacitance @ Frequency: 0.03pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-DT1452-02SOQ-7TR
TVS DIODE 5.5VWM 9.5VC SOT23-3
TVS DIODE 5.5VWM 9.5VC SOT23-3
TVS DIODE 5.5VWM 9.5VC SOT23-3
DATALINE PROTECTION PP SOT23 T&R Product overview: DT1452-02SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1452-02SOQ-7 can be used for catalog matching and distributor lookup.
DATALINE PROTECTION PP SOT23 T&R
DATALINE PROTECTION PP SOT23 T&R
12A@8/20us 9.5V 7V 5.5V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334871-DT1452-02SOQ-7 | 31-DT1452-02SOQ-7TR-ND | 144-DT1452-02SOQ-7 | DT1452-02SOQ-7 | DT1452-02SOQ-7 | DT1452-02SOQ-7 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | SC-59; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23 | |
| VC | 9.5 volts | 9.5 volts | 9.5 volts | 9.5 volts | ||
| VBR | 7 volts | 7 volts | 7 volts | 7 volts | ||
| CT | 0.0300 pF | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |