Manufacturer: IXYS
Win Source Part Number: 1169833-DSEP29-06B
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSEP29-06B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.52V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): BYC20-600; ISL9R3060P2_Q; ISL9R3060P2_NL;
Introduction Date: November 24, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Diode Standard 600V 30A Through Hole TO-220AC
Rectifiers HIPER FRED DIODE 600V, 30A
DIODE GEN PURP 600V 30A TO220AC
DIODE GEN PURP 600V 30A TO220AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1169833-DSEP29-06B | DSEP29-06B-ND | DSEP29-06B | DSEP29-06B | DSEP29-06B |
| Product Name | Diodes, Rectifiers - Single - DSEP29-06B | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Configuration | Single | ||||
| VF | 2.52 volts | 2.52 volts | 2.52 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.2500 mA | 0.2500 mA |