Diode Standard 1200V 52A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 203459-DSEI60-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 52A
Voltage - Forward (Vf) (Max) @ If: 2.55V @ 60A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 2.2mA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Family Name: DSEI60-12A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 60EPS12; RURG50120; RHRG50120;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 52A TO247AD
RECTIFIER, 1.2KV, 52A, TO-247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):52A; DIODE CONFIGURATION:SINGLE
IXYS Semiconductors DSEI60-12A
DIODE GEN PURP 1.2KV 52A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | DSEI60-12A-ND | 203459-DSEI60-12A | DSEI60-12A | DSEI60-12A | 60295092 | DSEI60-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEI60-12A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Bridge Rectifier | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Standard | |||||
| VF | 2.55 volts | 2.55 volts | 2.55 volts | |||
| VR | 1200 volts | 1200 volts |