Diode Standard 300V 10A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 869705-DSEP8-03A
Series: HiPerFRED™
Features: Diode Standard 300 V 10A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 300V 10A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | DSEP8-03A-ND | 869705-DSEP8-03A | DSEP8-03A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP8-03A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |