TVS DIODE 3.3VWM X2DFN20108
TVS DIODE 3.3VWM X2DFN20108
8.5V Clamp 5.5A Ipp Tvs Diode Surface Mount X2-DFN2010-8 Type B
TVS DIODE 3.3VWM 8.5VC DFN2010-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DT1240A-04LP20-7DKR-ND | DT1240A-04LP20-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 8-XFDFN Exposed Pad | X2-DFN2010-8 Type B |
| Peak Pulse Power | 38 watts | 38 watts |
| VC | 8.5 volts | 8.5 volts |