Microchip Technology, Inc. Memory 25LC020AT-E/OT

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC020AT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25LC020AT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25LC020AT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 72J3669 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
72J3669
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 72J3669
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet
Memory - 25LC020AT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC020AT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC020AT-E/OT
Integrated Circuits (ICs) - Memory - Memory 25LC020AT-E/OT
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC020AT-E/OTTR-ND 72J3669 25LC020AT-E/OT 25LC020AT-E/OT 25LC020AT-E/OT 25LC020AT-E/OT
Product Name Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT25040A-10TQ-2.7 - 862044-AT25040A-10TQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details