Win Source Part Number: 1354212-25AA080CT-I/
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: 25AA080
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 8Kbit
Memory Organization: 1K x 8
Memory Interface: SPI
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25AA080CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080CT-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1354212-25AA080CT-I/SN | 774-25AA080CT-I/SN | 25AA080CT-I/SN-ND | 25AA080CT-I/SN | 25AA080CT-I/SN | 25AA080CT-I/SN | 08R2198 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 10MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |