Microchip Technology, Inc. Memory IC and Storage Component 24LC32AT-I/MNY

Description
IC EEPROM 32KBIT I2C 8TDFN Product overview: 24LC32AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MNY can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 32KBIT I2C 8TDFN Product overview: 24LC32AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MNY can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA32A/24LC32A is a 32 Kbit Electrically Erasable PROM organized as a single block of 4K x 8-bit memory. It operates with a supply voltage range of 1.7V to 5.5V for the 24AA32A variant and 2.5V to 5.5V for the 24LC32A variant. The device features a 2-wire I²C compatible serial interface with a maximum clock frequency of 400 kHz. It supports low-power operation with an active current of 1 mA and a standby current of 1 µA. The EEPROM has a page write capability of up to 32 bytes and is designed for applications requiring low power consumption, such as personal communications and data acquisition. The operating temperature range for this device is -40°C to +85°C, making it suitable for industrial applications. It boasts a write endurance of over 1 million cycles and data retention exceeding 200 years. The device is available in various package types, including 8-lead PDIP, SOIC, TSSOP, DFN, and Chip Scale packages, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA32A/24LC32A is a 32 Kbit Electrically Erasable PROM organized as a single block of 4K x 8-bit memory. It operates with a supply voltage range of 1.7V to 5.5V for the 24AA32A variant and 2.5V to 5.5V for the 24LC32A variant. The device features a 2-wire I²C compatible serial interface with a maximum clock frequency of 400 kHz. It supports low-power operation with an active current of 1 mA and a standby current of 1 µA. The EEPROM has a page write capability of up to 32 bytes and is designed for applications requiring low power consumption, such as personal communications and data acquisition. The operating temperature range for this device is -40°C to +85°C, making it suitable for industrial applications. It boasts a write endurance of over 1 million cycles and data retention exceeding 200 years. The device is available in various package types, including 8-lead PDIP, SOIC, TSSOP, DFN, and Chip Scale packages, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC32AT-I/MNY
Memory IC and Storage Component 774-24LC32AT-I/MNY
IC EEPROM 32KBIT I2C 8TDFN Product overview: 24LC32AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8TDFN Product overview: 24LC32AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 24LC32AT-I/MNY - 1123249-24LC32AT-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC32AT-I/MNY
1123249-24LC32AT-I/MNY
Memory - EEPROM - 24LC32AT-I/MNY 1123249-24LC32AT-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1123249-24LC32AT-I/M NY Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 24LC32A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123249-24LC32AT-I/MNY
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 24LC32A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Memory - 24LC32AT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8TDFN

IC EEPROM 32KBIT I2C 8TDFN

Supplier's Site Datasheet
Memory - 24LC32AT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32AT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32AT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC32AT-I/MNY
IC EEPROM 32KBIT I2C 8TDFN

IC EEPROM 32KBIT I2C 8TDFN

Supplier's Site
IC EEPROM 32KBIT I2C 8TDFN

IC EEPROM 32KBIT I2C 8TDFN

Supplier's Site Datasheet
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 98M5339 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
98M5339
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip 98M5339
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - 24LC32AT-I/MNY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC32AT-I/MNY
Memory >> EEPROM 24LC32AT-I/MNY
32Kbit I2C TDFN-8-EP(2x3) EEPROM ROHS

32Kbit I2C TDFN-8-EP(2x3) EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC32AT-I/MNY 1123249-24LC32AT-I/MNY 24LC32AT-I/MNYTR-ND 24LC32AT-I/MNY 24LC32AT-I/MNY 24LC32AT-I/MNY 24LC32AT-I/MNY 98M5339 24LC32AT-I/MNY
Product Name Memory IC and Storage Component Memory - EEPROM - 24LC32AT-I/MNY Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip Memory >> EEPROM
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24AA02WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers