Microchip Technology, Inc. Memory - EEPROM - 25LC128-I/SN 25LC128-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 037826-25LC128-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037826-25LC128-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC128-I/SN - 037826-25LC128-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC128-I/SN
037826-25LC128-I/SN
Memory - EEPROM - 25LC128-I/SN 037826-25LC128-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 037826-25LC128-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037826-25LC128-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 454050 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454050
EEPROM 454050
128k,32K X 8 , 2.5V Serial EE SOIC-8

128k,32K X 8 , 2.5V Serial EE SOIC-8

Supplier's Site
EEPROM - 454050P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454050P
EEPROM 454050P
128k,32K X 8 , 2.5V Serial EE SOIC-8

128k,32K X 8 , 2.5V Serial EE SOIC-8

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-25LC128-I/SN
Memory IC and Storage Component 774-25LC128-I/SN
IC EEPROM 128KBIT SPI 8SOIC Product overview: 25LC128-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8SOIC Product overview: 25LC128-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC128-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC128-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC128-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC128-I/SN
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site
Serial Eeprom, 128Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 17M3509 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
17M3509
Serial Eeprom, 128Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 17M3509
SERIAL EEPROM, 128KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC128-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 037826-25LC128-I/SN 454050 454050P 774-25LC128-I/SN 25LC128-I/SN-ND 25LC128-I/SN 25LC128-I/SN 17M3509 25LC128-I/SN 25LC128-I/SN
Product Name Memory - EEPROM - 25LC128-I/SN EEPROM EEPROM Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 128Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V 5.5 v, 2.5 v -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 160 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT24MAC602-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details