Microchip Technology, Inc. Memory 25AA080T/SN

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080T/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-25AA080T/SN
1MHZ Memory IC and Storage Component 774-25AA080T/SN
IC EEPROM 8KBIT SPI 1MHZ 8SOIC Product overview: 25AA080T/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080T/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 1MHZ 8SOIC Product overview: 25AA080T/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080T/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA080T/SN - 906056-25AA080T/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA080T/SN
906056-25AA080T/SN
Memory - EEPROM - 25AA080T/SN 906056-25AA080T/SN
Manufacturer: Microchip Technology Win Source Part Number: 906056-25AA080T/SN Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 1 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 25AA080 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906056-25AA080T/SN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 1 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 25AA080
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA080T/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA080T/SN
Integrated Circuits (ICs) - Memory - Memory 25AA080T/SN
IC EEPROM 8KBIT SPI 1MHZ 8SOIC

IC EEPROM 8KBIT SPI 1MHZ 8SOIC

Supplier's Site
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7356 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7356
Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7356
IC,SERIAL EEPROM,1KX8,CMOS,SOP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 8KBIT SPI 1MHZ 8SOIC

IC EEPROM 8KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25AA080T/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 1 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 1 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080T/SN-ND 774-25AA080T/SN 906056-25AA080T/SN 25AA080T/SN 92C7356 25AA080T/SN 25AA080T/SN
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 25AA080T/SN Integrated Circuits (ICs) - Memory - Memory Ic,serial Eeprom,1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V
Access Time 475 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - AT93C46DN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers