The Microchip 25AA160A/B, 25LC160A/B series includes a 16 Kbit Serial Electrically Erasable PROM (EEPROM) that operates within a temperature range of -40°C to +85°C. This EEPROM is accessed via a Serial Peripheral Interface (SPI) bus, requiring a clock input and separate data lines for input and output. The device supports a maximum clock frequency of 10 MHz and features low-power CMOS technology. The memory organization is 2048 x 8 bits, with options for 16-byte or 32-byte page sizes depending on the specific version. Write cycle time is a maximum of 5 ms, and the device includes built-in write protection features such as a write-protect pin and power-on/off data protection circuitry. It has a high endurance rating of 1,000,000 erase/write cycles and data retention exceeding 200 years. The EEPROM is available in various package types, including 8-lead PDIP, SOIC, MSOP, and TSSOP, and is compliant with RoHS standards. This product is suitable for applications requiring reliable non-volatile memory in industrial environments.
Manufacturer: Microchip Technology
Win Source Part Number: 197436-25AA160AT-I/S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT SPI 10MHZ 8SOIC Product overview: 25AA160AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA160AT-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 197436-25AA160AT-I/SN | 774-25AA160AT-I/SN | 25AA160AT-I/SN-ND | 25AA160AT-I/SN | 25AA160AT-I/SN | 25AA160AT-I/SN | 30H1567 | 25AA160AT-I/SN |
| Product Name | Memory - EEPROM - 25AA160AT-I/SN | 10MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | NSOIC | SOIC | ||
| Supply Voltage | 1.8 V ~ 5.5 V | -3.3V; 1.8 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Access Time | 50 ns |