Microchip Technology, Inc. Memory 25AA320A-I/P

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA320A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA320A-I/P
10MHZ Memory IC and Storage Component 774-25AA320A-I/P
IC EEPROM 32KBIT SPI 10MHZ 8DIP Product overview: 25AA320A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 10MHZ 8DIP Product overview: 25AA320A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA320A-I/P - 761977-25AA320A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA320A-I/P
761977-25AA320A-I/P
Memory - EEPROM - 25AA320A-I/P 761977-25AA320A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 761977-25AA320A-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Family Name: 25AA320A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): IS25C32A-2PL; CAT25C33PE; IS25C32A-2P; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761977-25AA320A-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Family Name: 25AA320A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): IS25C32A-2PL; CAT25C33PE; IS25C32A-2P;
Introduction Date: December 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 25AA320A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 32Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA320A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA320A-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA320A-I/P
IC EEPROM 32KBIT SPI 10MHZ 8DIP

IC EEPROM 32KBIT SPI 10MHZ 8DIP

Supplier's Site
Serial Eeprom, 32Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 31K5818 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
31K5818
Serial Eeprom, 32Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 31K5818
SERIAL EEPROM, 32KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8DIP

IC EEPROM 32KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8DIP

IC EEPROM 32KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA320A-I/P-ND 774-25AA320A-I/P 761977-25AA320A-I/P 25AA320A-I/P 25AA320A-I/P 31K5818 25AA320A-I/P 25AA320A-I/P
Product Name Memory 10MHZ Memory IC and Storage Component Memory - EEPROM - 25AA320A-I/P Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 32Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64AX-15B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 64 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details