Microchip Technology, Inc. EEPROM 24LC64T-E/OT

Description
Microchip Technology, 24LC64T-E/OT
Request a Quote Datasheet
Description
Microchip Technology, 24LC64T-E/OT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975318P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975318P
EEPROM 1975318P
Microchip Technology, 24LC64T-E/OT

Microchip Technology, 24LC64T-E/OT

Supplier's Site
EEPROM - 1975318 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975318
EEPROM 1975318
Microchip Technology, 24LC64T-E/OT

Microchip Technology, 24LC64T-E/OT

Supplier's Site
EEPROM - 1975317 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975317
EEPROM 1975317
Microchip Technology, 24LC64T-E/OT

Microchip Technology, 24LC64T-E/OT

Supplier's Site
Memory - 24LC64T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC64T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC64T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC64T-E/OT
SOT23 Memory IC and Storage Component 774-24LC64T-E/OT
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64T-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC64T-E/OT - 852459-24LC64T-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64T-E/OT
852459-24LC64T-E/OT
Memory - EEPROM - 24LC64T-E/OT 852459-24LC64T-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 852459-24LC64T-E/OT Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24LC64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24LC64T-E/OTCT, 24LC64T-E/OT-ND, 24LC64T-E/OTDKR, 24LC64T-E/OTTR

Manufacturer: Microchip Technology
Win Source Part Number: 852459-24LC64T-E/OT
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24LC64
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24LC64T-E/OTCT, 24LC64T-E/OT-ND, 24LC64T-E/OTDKR, 24LC64T-E/OTTR

Buy Now Datasheet
Memory - 24LC64T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip - 72AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip
72AC7655
Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip 72AC7655
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64T-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC64T-E/OT
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975318P 1975318 24LC64T-E/OTTR-ND 774-24LC64T-E/OT 852459-24LC64T-E/OT 24LC64T-E/OT 72AC7655 24LC64T-E/OT 24LC64T-E/OT 24LC64T-E/OT
Product Name EEPROM EEPROM Memory SOT23 Memory IC and Storage Component Memory - EEPROM - 24LC64T-E/OT Memory Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Density 512 kbits 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Package Type SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Pins 5 8 5 5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers