Microchip Technology, Inc. Memory 25LC080B-I/P

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080B-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 30H1589 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
30H1589
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 30H1589
SERIAL EEPROM, 8KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC080B-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 25LC080B-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC080B-I/P
Integrated Circuits (ICs) - Memory 25LC080B-I/P
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080B-I/P-ND 30H1589 25LC080B-I/P 25LC080B-I/P 25LC080B-I/P
Product Name Memory Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4072-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details