Microchip Technology, Inc. Memory 24VL024T/MNY

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24VL024T/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24VL024T/MNY
400KHZ Memory IC and Storage Component 774-24VL024T/MNY
IC EEPROM 2KBIT I2C 400KHZ 8TDFN Product overview: 24VL024T/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24VL024T/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8TDFN Product overview: 24VL024T/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24VL024T/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1195580-24VL024T/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1195580-24VL024T/MNY
Integrated Circuits (ICs) - Memory 1195580-24VL024T/MNY
Win Source Part Number: 1195580-24VL024T/MNY Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 900 ns Voltage - Supply: 1.5V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -20°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): 24VL024TMNY; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24VL024TMNY,24VL024T /MNYDKR,24VL024T/MNY TR,24VL024T/MNYCT Base Product Number: 24VL024

Win Source Part Number: 1195580-24VL024T/MNY
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900 ns
Voltage - Supply: 1.5V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24VL024TMNY;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24VL024TMNY,24VL024T/MNYDKR,24VL024T/MNYTR,24VL024T/MNYCT
Base Product Number: 24VL024

Buy Now Datasheet
Serial Eeprom, 2Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip - 98M5372 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip
98M5372
Serial Eeprom, 2Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip 98M5372
SERIAL EEPROM, 2KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24VL024T/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24VL024T/MNY
Integrated Circuits (ICs) - Memory - Memory 24VL024T/MNY
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Memory - 24VL024T/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24VL024T/MNYTR-ND 774-24VL024T/MNY 1195580-24VL024T/MNY 98M5372 24VL024T/MNY 24VL024T/MNY 24VL024T/MNY
Product Name Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Serial Eeprom, 2Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 1.5V ~ 3.6V -3.3V; 1.5 1.5V ~ 3.6V Surface Mount 3.6V; 1.5V ~ 3.6V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 51-02471V01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers