The Microchip 25AA020A/25LC020A is a 2 Kbit Serial EEPROM designed for use in industrial and automotive applications, with an operating temperature range of -40°C to +85°C for industrial and up to +125°C for automotive. It features a 256 x 8-bit memory organization and communicates via a Serial Peripheral Interface (SPI) with a maximum clock frequency of 10 MHz. The device supports low-power operation, with a maximum write and read current of 5 mA at 5.5V and a standby current of 5 µA. It includes write page mode capabilities for up to 16 bytes and offers self-timed erase and write cycles with a maximum duration of 5 ms. The EEPROM also incorporates block write protection and built-in write protection features, ensuring data integrity. With an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years, this EEPROM is suitable for applications requiring high reliability. The device is available in multiple package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, and is compliant with RoHS standards.
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 2KBIT SPI 10MHZ 8TSSOP
IC EEPROM 2KBIT SPI 10MHZ 8TSSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC020AT-I/ST-ND | 72J3676 | 25LC020AT-I/ST | 25LC020AT-I/ST | 25LC020AT-I/ST |
| Product Name | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) |