Microchip Technology, Inc. Memory - EEPROM - 25LC128-I/P 25LC128-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 809470-25LC128-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 25LC128
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809470-25LC128-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 25LC128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC128-I/P - 809470-25LC128-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC128-I/P
809470-25LC128-I/P
Memory - EEPROM - 25LC128-I/P 809470-25LC128-I/P
Manufacturer: Microchip Technology Win Source Part Number: 809470-25LC128-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 25LC128

Manufacturer: Microchip Technology
Win Source Part Number: 809470-25LC128-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 25LC128

Buy Now
EEPROM - 454062 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454062
EEPROM 454062
Microchip 25LC128-I/P Serial EEPROM

Microchip 25LC128-I/P Serial EEPROM

Supplier's Site
EEPROM - 1784916 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784916
EEPROM 1784916
Microchip 25LC128-I/P Serial EEPROM

Microchip 25LC128-I/P Serial EEPROM

Supplier's Site
Memory - 25LC128-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC128-I/P
10MHZ Memory IC and Storage Component 774-25LC128-I/P
IC EEPROM 128KBIT SPI 10MHZ 8DIP Product overview: 25LC128-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 10MHZ 8DIP Product overview: 25LC128-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 10MHZ 8DIP

IC EEPROM 128KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 10MHZ 8DIP

IC EEPROM 128KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC128-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC128-I/P
Integrated Circuits (ICs) - Memory - Memory 25LC128-I/P
IC EEPROM 128KBIT SPI 10MHZ 8DIP

IC EEPROM 128KBIT SPI 10MHZ 8DIP

Supplier's Site
Memory - 25LC128-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 128Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 128Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 17M3507 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
17M3507
Serial Eeprom, 128Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 17M3507
SERIAL EEPROM, 128KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 809470-25LC128-I/P 454062 25LC128-I/P-ND 774-25LC128-I/P 25LC128-I/P 25LC128-I/P 25LC128-I/P 25LC128-I/P 17M3507
Product Name Memory - EEPROM - 25LC128-I/P EEPROM Memory 10MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 128Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V 5.5 v, 2.5 v 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 751205-0010 01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details