Microchip Technology, Inc. EEPROM 25AA128-I/ST

Description
128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST
Request a Quote Datasheet
Description
128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6678261 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678261
EEPROM 6678261
128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST

128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST

Supplier's Site
EEPROM - 6678261P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678261P
EEPROM 6678261P
128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST

128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST

Supplier's Site
EEPROM - 1784011 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784011
EEPROM 1784011
128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST

128K 32Kx8 1.8V Ser. EEPROM,25AA128-I/ST

Supplier's Site
Memory - EEPROM - 25AA128-I/ST - 1123302-25AA128-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA128-I/ST
1123302-25AA128-I/ST
Memory - EEPROM - 25AA128-I/ST 1123302-25AA128-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1123302-25AA128-I/ST Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 25AA128 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123302-25AA128-I/ST
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 25AA128
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-25AA128-I/ST
Memory IC and Storage Component 774-25AA128-I/ST
IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25AA128-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA128-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25AA128-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA128-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA128-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1926 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1926
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1926
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - 25AA128-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA128-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA128-I/ST
Integrated Circuits (ICs) - Memory - Memory 25AA128-I/ST
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6678261 6678261P 1123302-25AA128-I/ST 774-25AA128-I/ST 25AA128-I/ST-ND 66AH1926 25AA128-I/ST 25AA128-I/ST 25AA128-I/ST 25AA128-I/ST
Product Name EEPROM EEPROM Memory - EEPROM - 25AA128-I/ST Memory IC and Storage Component Memory Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 160 ns 50 ns
Density 128 kbits 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Package Type SSOP SSOP; TSSOP SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width)
Pins 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers