The 24LCS52T/SN is a 2Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 2.2V to 5.5V. It operates at a maximum clock frequency of 400 kHz and features a single supply operation down to 1.8V. The device is organized as one block of 256 bytes and includes a software write-protect feature for the lower half of the memory array, as well as a hardware write-protect pin for the entire array. This EEPROM utilizes low-power CMOS technology, with typical active and standby currents of 1 mA and 1 µA, respectively. It supports a page write capability of up to 16 bytes and has a self-timed write cycle, including auto-erase functionality. The device is rated for 1,000,000 erase/write cycles and offers data retention of over 200 years. It is available in various package types, including PDIP, SOIC, TSSOP, MSOP, DFN, and TDFN, and is suitable for industrial applications with an operating temperature range of -40°C to +85°C.
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LCS52T/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LCS52T/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 075209-24LCS52T/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
IC,SERIAL EEPROM,256X8,CMOS,SO
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LCS52T/SN | 24LCS52T/SN-ND | 075209-24LCS52T/SN | 24LCS52T/SN | 24LCS52T/SN | 12C1982 | 24LCS52T/SN |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24LCS52T/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Ic,serial Eeprom,256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits |