Microchip Technology, Inc. Memory 25LC080/P

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 2MHz 8-PDIP
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 2MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC080/P is an 8 Kbit Serial Electrically Erasable PROM (EEPROM) from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI) bus. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 2 MHz. The device features low-power CMOS technology, with a maximum write current of 3 mA, a typical read current of 500 µA, and a standby current of 500 nA. This EEPROM has a memory organization of 1024 x 8 bits and supports 16-byte page writes, with a maximum write cycle time of 5 ms. It includes built-in write protection mechanisms, such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability, with an endurance of 1 million cycles and data retention exceeding 200 years. It is available in both 8-pin PDIP and SOIC packages and operates over an industrial temperature range of -40°C to +85°C. However, it is noted that this part is not recommended for new designs, and users are advised to consider the 25AA080A/B or 25LC080A/B as alternatives.

Datasheet Summary
Powered by GS/AI

The 25LC080/P is an 8 Kbit Serial Electrically Erasable PROM (EEPROM) from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI) bus. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 2 MHz. The device features low-power CMOS technology, with a maximum write current of 3 mA, a typical read current of 500 µA, and a standby current of 500 nA. This EEPROM has a memory organization of 1024 x 8 bits and supports 16-byte page writes, with a maximum write cycle time of 5 ms. It includes built-in write protection mechanisms, such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability, with an endurance of 1 million cycles and data retention exceeding 200 years. It is available in both 8-pin PDIP and SOIC packages and operates over an industrial temperature range of -40°C to +85°C. However, it is noted that this part is not recommended for new designs, and users are advised to consider the 25AA080A/B or 25LC080A/B as alternatives.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Ic,serial Eeprom,1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip - 92C7440 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip
92C7440
Ic,serial Eeprom,1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip 92C7440
IC,SERIAL EEPROM,1KX8,CMOS,DIP ,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX8,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 2MHZ 8DIP

IC EEPROM 8KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080/P
Integrated Circuits (ICs) - Memory - Memory 25LC080/P
IC EEPROM 8KBIT SPI 2MHZ 8DIP

IC EEPROM 8KBIT SPI 2MHZ 8DIP

Supplier's Site
Memory - 25LC080/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 2 MHz 8-PDIP

EEPROM Memory IC 8Kbit SPI 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080/P-ND 92C7440 25LC080/P 25LC080/P 25LC080/P
Product Name Memory Ic,serial Eeprom,1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details