EEPROM Memory IC 8Kbit SPI 10 MHz Die
IC EEPROM 8KBIT SPI 10MHZ DIE
IC EEPROM 8KBIT SPI 10MHZ DIE
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080A-I/W15K | 25LC080A-I/W15K | 25LC080A-I/W15K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits |
| Package Type | Die |