Microchip Technology, Inc. EEPROM 24LC512T-I/ST

Description
Microchip Technology, 24LC512T-I/ST
Request a Quote Datasheet
Description
Microchip Technology, 24LC512T-I/ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975314 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975314
EEPROM 1975314
Microchip Technology, 24LC512T-I/ST

Microchip Technology, 24LC512T-I/ST

Supplier's Site
EEPROM - 1975316P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975316P
EEPROM 1975316P
Microchip Technology, 24LC512T-I/ST

Microchip Technology, 24LC512T-I/ST

Supplier's Site
EEPROM - 1975316 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975316
EEPROM 1975316
Microchip Technology, 24LC512T-I/ST

Microchip Technology, 24LC512T-I/ST

Supplier's Site
Memory - 24LC512T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC512T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC512T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC512T-I/ST
Memory IC and Storage Component 774-24LC512T-I/ST
IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24LC512T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC512T-I/ST - 808220-24LC512T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC512T-I/ST
808220-24LC512T-I/ST
Memory - EEPROM - 24LC512T-I/ST 808220-24LC512T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 808220-24LC512T-I/ST Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 900ns Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: 24LC512

Manufacturer: Microchip Technology
Win Source Part Number: 808220-24LC512T-I/ST
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 24LC512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512T-I/ST
Integrated Circuits (ICs) - Memory - Memory 24LC512T-I/ST
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 512Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip - 57AC4944 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip
57AC4944
Eeprom, 512Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip 57AC4944
EEPROM, 512KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 512KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC512T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975314 1975316P 24LC512T-I/STDKR-ND 774-24LC512T-I/ST 808220-24LC512T-I/ST 24LC512T-I/ST 24LC512T-I/ST 57AC4944 24LC512T-I/ST 24LC512T-I/ST
Product Name EEPROM EEPROM Memory Memory IC and Storage Component Memory - EEPROM - 24LC512T-I/ST Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 512Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Density 256 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type SSOP SSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Pins 8 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28443776 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers