Microchip Technology, Inc. Memory 25LC010AT-I/MC

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC010AT-I/MC is a 1 Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory organization is 128 x 8 bits, and it features a write page mode that allows writing up to 16 bytes at a time. This EEPROM utilizes low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V. It has a standby current of just 5 µA, making it suitable for power-sensitive applications. The device supports self-timed erase and write cycles with a maximum duration of 5 ms and includes block write protection options. The 25LC010AT-I/MC is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is also equipped with ESD protection greater than 4000V. The device is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, and is compliant with RoHS standards. It operates effectively in industrial temperatures ranging from -40°C to +85°C and automotive temperatures from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The 25LC010AT-I/MC is a 1 Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory organization is 128 x 8 bits, and it features a write page mode that allows writing up to 16 bytes at a time. This EEPROM utilizes low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V. It has a standby current of just 5 µA, making it suitable for power-sensitive applications. The device supports self-timed erase and write cycles with a maximum duration of 5 ms and includes block write protection options. The 25LC010AT-I/MC is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is also equipped with ESD protection greater than 4000V. The device is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23, and is compliant with RoHS standards. It operates effectively in industrial temperatures ranging from -40°C to +85°C and automotive temperatures from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC010AT-I/MC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)

Buy Now Datasheet
IC EEPROM 1KBIT SPI 10MHZ 8DFN

IC EEPROM 1KBIT SPI 10MHZ 8DFN

Supplier's Site Datasheet
Memory - 25LC010AT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-DFN (2x3)

EEPROM Memory IC 1Kbit SPI 10 MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC010AT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC010AT-I/MC
Integrated Circuits (ICs) - Memory - Memory 25LC010AT-I/MC
IC EEPROM 1KBIT SPI 10MHZ 8DFN

IC EEPROM 1KBIT SPI 10MHZ 8DFN

Supplier's Site
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 72J3655 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
72J3655
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 72J3655
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC010AT-I/MC-ND 25LC010AT-I/MC 25LC010AT-I/MC 25LC010AT-I/MC 72J3655
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad DFN-EP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details