Microchip Technology, Inc. Memory - EEPROM - 24LCS21A-I/P 24LCS21A-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 761943-24LCS21A-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 900ns Family Name: 24LCS21A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): CAT25C01L-1.8; CAT25C11P-1.8; CAT25C11L-1.8; ; Introduction Date: September 17, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 761943-24LCS21A-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 900ns Family Name: 24LCS21A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): CAT25C01L-1.8; CAT25C11P-1.8; CAT25C11L-1.8; ; Introduction Date: September 17, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LCS21A-I/P - 761943-24LCS21A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LCS21A-I/P
761943-24LCS21A-I/P
Memory - EEPROM - 24LCS21A-I/P 761943-24LCS21A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 761943-24LCS21A-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 900ns Family Name: 24LCS21A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): CAT25C01L-1.8; CAT25C11P-1.8; CAT25C11L-1.8; ; Introduction Date: September 17, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761943-24LCS21A-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Family Name: 24LCS21A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): CAT25C01L-1.8; CAT25C11P-1.8; CAT25C11L-1.8; ;
Introduction Date: September 17, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24LCS21A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LCS21A-I/P
400KHZ Memory IC and Storage Component 774-24LCS21A-I/P
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: 24LCS21A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LCS21A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: 24LCS21A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LCS21A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LCS21A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LCS21A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LCS21A-I/P
Integrated Circuits (ICs) - Memory - Memory 24LCS21A-I/P
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site
1K 2.5V DUAL MODE SERIAL EEPROM, IND - 70045864 - Allied Electronics, Inc.
Fort Worth, TX, USA
1K 2.5V DUAL MODE SERIAL EEPROM, IND
70045864
1K 2.5V DUAL MODE SERIAL EEPROM, IND 70045864
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
Ic,serial Eeprom,128X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip - 92C7021 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip
92C7021
Ic,serial Eeprom,128X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip 92C7021
IC,SERIAL EEPROM,128X8,CMOS,DI P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X8,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 761943-24LCS21A-I/P 24LCS21A-I/P-ND 774-24LCS21A-I/P 24LCS21A-I/P 24LCS21A-I/P 70045864 92C7021 24LCS21A-I/P
Product Name Memory - EEPROM - 24LCS21A-I/P Memory 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory 1K 2.5V DUAL MODE SERIAL EEPROM, IND Ic,serial Eeprom,128X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 16-2948-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT93C46DN-SP25-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details