Category: IT infrastructure Memory
Win Source Part Number: 1455634-24LC32AFT-I/
Manufacturer: Microchip Technology
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 32KBIT I2C 8TSSOP
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455634-24LC32AFT-I/ST | 24LC32AFT-I/STTR-ND | 24LC32AFT-I/ST | 08P0110 | 24LC32AFT-I/ST | 24LC32AFT-I/ST |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | |||
| Data Rate | 0 MHz | 0 MHz |