Manufacturer: Microchip Technology
Win Source Part Number: 906065-25AA256T-I/MF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-DFN-S (6x5)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 25AA256
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN-S (6x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25AA256T-I/MF-ND, 25AA256T-I/MFCT, 25AA256T-I/MFDKR, 25AA256T-I/MFTR
IC EEPROM 256KBIT SPI 10MHZ 8DFN Product overview: 25AA256T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256T-I/MF can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-DFN-S (6x5)
IC EEPROM 256KBIT SPI 10MHZ 8DFN
IC EEPROM 256KBIT SPI 10MHZ 8DFN
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 906065-25AA256T-I/MF | 774-25AA256T-I/MF | 25AA256T-I/MFCT-ND | 25AA256T-I/MF | 25AA256T-I/MF | 61H6049 | 25AA256T-I/MF |
| Product Name | Memory - EEPROM - 25AA256T-I/MF | 10MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-DFN-S (6x5) | 8-VDFN Exposed Pad | DFN-S | 8-VDFN Exposed Pad | |||
| Access Time | 50 ns | ||||||
| Data Retention | 200 years |