Win Source Part Number: 1002391-25AA080/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 25AA080SN,25AA080/SN
Base Product Number: 25AA080
EEPROM Memory IC 8Kb (1K x 8) SPI 1MHz 8-SOIC
IC EEPROM 8KBIT SPI 1MHZ 8SOIC Product overview: 25AA080/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080/SN can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT SPI 1MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 1 MHz 8-SOIC
SERIAL EEPROM, 8KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Frequency:1MHz RoHS Compliant: Yes
IC EEPROM 8KBIT SPI 1MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1002391-25AA080/SN | 25AA080/SN-ND | 774-25AA080/SN | 25AA080/SN | 25AA080/SN | 92C7351 | 25AA080/SN |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Serial Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | 0degC ~ 70degC (TA) |