Microchip Technology, Inc. Memory 25AA010A-I/ST

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25AA010A-I/ST is a 1 Kbit Serial EEPROM from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V, and a standby current of only 5 µA. This EEPROM is organized as 128 x 8 bits and supports write page mode for up to 16 bytes, as well as sequential read operations. It includes self-timed erase and write cycles with a maximum duration of 5 ms. The device also offers block write protection, allowing users to protect none, 1/4, 1/2, or the entire memory array. Built-in write protection features include power-on/off data protection circuitry and a write-protect pin. The 25AA010A-I/ST is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23. The device is compliant with RoHS standards and is suitable for industrial applications with operating temperatures ranging from -40°C to +85°C, as well as automotive applications up to +125°C.

Datasheet Summary
Powered by GS/AI

The 25AA010A-I/ST is a 1 Kbit Serial EEPROM from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a supply voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V, and a standby current of only 5 µA. This EEPROM is organized as 128 x 8 bits and supports write page mode for up to 16 bytes, as well as sequential read operations. It includes self-timed erase and write cycles with a maximum duration of 5 ms. The device also offers block write protection, allowing users to protect none, 1/4, 1/2, or the entire memory array. Built-in write protection features include power-on/off data protection circuitry and a write-protect pin. The 25AA010A-I/ST is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, DFN, and SOT-23. The device is compliant with RoHS standards and is suitable for industrial applications with operating temperatures ranging from -40°C to +85°C, as well as automotive applications up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA010A-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) -Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Memory Memory
Integrated Circuits (ICs) -Memory Memory
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Memory Memory Package: Tube Package / Case: 8-TSSOP (0.173", 4.40mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Supplier Device Package: 8-TSSOP Base Product Number: 25AA010 Voltage - Supply: 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Memory Memory
Package: Tube
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 8-TSSOP
Base Product Number: 25AA010
Voltage - Supply: 1.8V ~ 5.5V

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA010A-I/ST
10MHZ Memory IC and Storage Component 774-25AA010A-I/ST
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP Product overview: 25AA010A-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010A-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 10MHZ 8TSSOP Product overview: 25AA010A-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA010A-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP

IC EEPROM 1KBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 25AA010A-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 1Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 72J3619 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
72J3619
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 72J3619
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA010A-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA010A-I/ST
Integrated Circuits (ICs) - Memory - Memory 25AA010A-I/ST
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP

IC EEPROM 1KBIT SPI 10MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA010A-I/ST-ND 774-25AA010A-I/ST 25AA010A-I/ST 25AA010A-I/ST 72J3619 25AA010A-I/ST
Product Name Memory Integrated Circuits (ICs) -Memory Memory 10MHZ Memory IC and Storage Component Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP SSOP; TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details