Microchip Technology, Inc. Memory - EEPROM - 25AA040AT-I/OT 25AA040AT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 807790-25AA040AT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: 25AA040A
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 807790-25AA040AT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: 25AA040A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM that operates at a maximum clock frequency of 10 MHz. It features a memory organization of 512 x 8 bits and supports a supply voltage range of 1.8V to 5.5V for the 25AA040A and 2.5V to 5.5V for the 25LC040A. The device is designed for low power consumption, with a maximum write current of 5 mA and a standby current of just 5 µA at 5.5V. This EEPROM supports write page mode for up to 16 bytes and offers self-timed erase and write cycles with a maximum duration of 5 ms. It includes block write protection options and built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The operating temperature ranges are from -40°C to +85°C for industrial applications and -40°C to +125°C for automotive applications. The product is available in various package types, including the SOT-23-6, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA040A/25LC040A is a 4 Kbit Serial EEPROM that operates at a maximum clock frequency of 10 MHz. It features a memory organization of 512 x 8 bits and supports a supply voltage range of 1.8V to 5.5V for the 25AA040A and 2.5V to 5.5V for the 25LC040A. The device is designed for low power consumption, with a maximum write current of 5 mA and a standby current of just 5 µA at 5.5V. This EEPROM supports write page mode for up to 16 bytes and offers self-timed erase and write cycles with a maximum duration of 5 ms. It includes block write protection options and built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. The operating temperature ranges are from -40°C to +85°C for industrial applications and -40°C to +125°C for automotive applications. The product is available in various package types, including the SOT-23-6, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA040AT-I/OT - 807790-25AA040AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA040AT-I/OT
807790-25AA040AT-I/OT
Memory - EEPROM - 25AA040AT-I/OT 807790-25AA040AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 807790-25AA040AT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: 25AA040A

Manufacturer: Microchip Technology
Win Source Part Number: 807790-25AA040AT-I/OT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: 25AA040A

Buy Now
Memory - 25AA040AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA040AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA040AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-25AA040AT-I/OT
SOT23 Memory IC and Storage Component 774-25AA040AT-I/OT
IC EEPROM 4KBIT SPI SOT23-6 Product overview: 25AA040AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI SOT23-6 Product overview: 25AA040AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA040AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA040AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 25AA040AT-I/OT
IC EEPROM 4KBIT SPI SOT23-6

IC EEPROM 4KBIT SPI SOT23-6

Supplier's Site
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Size Microchip - 35M0804 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Size Microchip
35M0804
Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Size Microchip 35M0804
SERIAL EEPROM, 4KBIT, 10MHZ, SOT-23-6; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 10MHZ, SOT-23-6; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI SOT23-6

IC EEPROM 4KBIT SPI SOT23-6

Supplier's Site Datasheet
Memory - 25AA040AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 4Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 4KBIT SPI SOT23-6

IC EEPROM 4KBIT SPI SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 807790-25AA040AT-I/OT 25AA040AT-I/OTCT-ND 774-25AA040AT-I/OT 25AA040AT-I/OT 35M0804 25AA040AT-I/OT 25AA040AT-I/OT 25AA040AT-I/OT
Product Name Memory - EEPROM - 25AA040AT-I/OT Memory SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Size Microchip Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Package Type SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details