IC EEPROM 1MBIT SPI 20MHZ DIE
EEPROM Memory IC 1Mbit SPI 20 MHz Die
IC EEPROM 1MBIT SPI 20MHZ DIE
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA1024-I/W16K | 25AA1024-I/W16K | 25AA1024-I/W16K |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 20 MHz | ||
| Cycle Time | 6.00E6 ns | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits |