Microchip Technology, Inc. Memory 25LC128T-I/MF

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC128T-I/MFTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-DFN-S (6x5)

Buy Now Datasheet
Memory - 25LC128T-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-DFN-S (6x5)

EEPROM Memory IC 128Kbit SPI 10 MHz 8-DFN-S (6x5)

Buy Now Datasheet
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip - 17M3515 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
17M3515
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip 17M3515
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC128T-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC128T-I/MF
Integrated Circuits (ICs) - Memory - Memory 25LC128T-I/MF
IC EEPROM 128KBIT SPI 10MHZ 8DFN

IC EEPROM 128KBIT SPI 10MHZ 8DFN

Supplier's Site
IC EEPROM 128KBIT SPI 10MHZ 8DFN

IC EEPROM 128KBIT SPI 10MHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC128T-I/MFTR-ND 25LC128T-I/MF 17M3515 25LC128T-I/MF 25LC128T-I/MF
Product Name Memory Memory Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad DFN-EP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details