EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1123257-24LC64F-I/SN
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 24LC64F
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC EEPROM 64KBIT I2C 8SOIC Product overview: 24LC64F-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64F-I/SN can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT I2C 8SOIC
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC
SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC64F-I/SN-ND | 1123257-24LC64F-I/SN | 774-24LC64F-I/SN | 24LC64F-I/SN | 24LC64F-I/SN | 24LC64F-I/SN | 08P0126 |
| Product Name | Memory | Memory - EEPROM - 24LC64F-I/SN | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |