EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-TSSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 2KBIT SPI 10MHZ 8TSSOP
IC EEPROM 2KBIT SPI 10MHZ 8TSSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA020AT-I/STTR-ND | 72J3633 | 25AA020AT-I/ST | 25AA020AT-I/ST | 25AA020AT-I/ST |
| Product Name | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) |