EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 64KBIT I2C 8TSSOP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 64KBIT I2C 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC64X-E/ST-ND | 24LC64X-E/ST | 24LC64X-E/ST | 92C7226 | 24LC64X-E/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 5ms | 2.5V ~ 5.5V |