IC EEPROM 16KBIT SPI 10MHZ DIE
EEPROM Memory IC 16Kbit SPI 10 MHz Die
IC EEPROM 16KBIT SPI 10MHZ DIE
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC160B-I/S15K | 25LC160B-I/S15K | 25LC160B-I/S15K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 16 kbits | 16 kbits | 16 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |