Microchip Technology, Inc. SOT23 Memory IC and Storage Component 24LC64T-I/OT

Description
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC64T-I/OT
SOT23 Memory IC and Storage Component 774-24LC64T-I/OT
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC64T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC64T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC64T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
EEPROM - 6878644 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878644
EEPROM 6878644
64K, 8K X 8, 2.5V SER EEPROM, IND

64K, 8K X 8, 2.5V SER EEPROM, IND

Supplier's Site
EEPROM - 6878644P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878644P
EEPROM 6878644P
64K, 8K X 8, 2.5V SER EEPROM, IND

64K, 8K X 8, 2.5V SER EEPROM, IND

Supplier's Site
EEPROM - 1785289 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785289
EEPROM 1785289
64K, 8K X 8, 2.5V SER EEPROM, IND

64K, 8K X 8, 2.5V SER EEPROM, IND

Supplier's Site
Memory - EEPROM - 24LC64T-I/OT - 005558-24LC64T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64T-I/OT
005558-24LC64T-I/OT
Memory - EEPROM - 24LC64T-I/OT 005558-24LC64T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005558-24LC64T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 005558-24LC64T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC64T-I/OT
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site
Memory - 24LC64T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 08P0142 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
08P0142
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 08P0142
SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC64T-I/OT 24LC64T-I/OTTR-ND 6878644 6878644P 005558-24LC64T-I/OT 24LC64T-I/OT 24LC64T-I/OT 24LC64T-I/OT 08P0142 24LC64T-I/OT
Product Name SOT23 Memory IC and Storage Component Memory EEPROM EEPROM Memory - EEPROM - 24LC64T-I/OT Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 593153-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24CS04-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 4 kbits
View Details