Microchip Technology, Inc. Memory 24VL014T/OT

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24VL014T/OT is a 1Kbit Serial Electrically Erasable PROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 1.5V to 3.6V. It features a 2-wire I2C-compatible interface, allowing for easy integration into various systems. The device has a maximum clock frequency of 400 kHz and supports a page write capability of up to 16 bytes. With a low active current of 400 OºA and a standby current of just 1 OºA, the 24VL014T/OT is suitable for battery-operated devices. It offers hardware write protection for the entire memory array and is capable of enduring more than 1 million erase/write cycles, ensuring reliability over time. The device is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, TDFN, MSOP, and a 6-lead SOT-23 package, making it versatile for different design requirements. Additionally, it provides ESD protection greater than 4,000V and data retention exceeding 200 years, which enhances its suitability for long-term applications.

Datasheet Summary
Powered by GS/AI

The 24VL014T/OT is a 1Kbit Serial Electrically Erasable PROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 1.5V to 3.6V. It features a 2-wire I2C-compatible interface, allowing for easy integration into various systems. The device has a maximum clock frequency of 400 kHz and supports a page write capability of up to 16 bytes. With a low active current of 400 OºA and a standby current of just 1 OºA, the 24VL014T/OT is suitable for battery-operated devices. It offers hardware write protection for the entire memory array and is capable of enduring more than 1 million erase/write cycles, ensuring reliability over time. The device is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, TDFN, MSOP, and a 6-lead SOT-23 package, making it versatile for different design requirements. Additionally, it provides ESD protection greater than 4,000V and data retention exceeding 200 years, which enhances its suitability for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24VL014T/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24VL014T/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24VL014T/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SOT-23-6

Buy Now Datasheet
Memory - 24VL014T/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SOT-23-6

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24VL014T/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24VL014T/OT
Integrated Circuits (ICs) - Memory - Memory 24VL014T/OT
IC EEPROM 1KBIT I2C SOT23-6

IC EEPROM 1KBIT I2C SOT23-6

Supplier's Site
IC EEPROM 1KBIT I2C SOT23-6

IC EEPROM 1KBIT I2C SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24VL014T/OTDKR-ND 24VL014T/OT 24VL014T/OT 24VL014T/OT
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SOT-23-6 SOT-23-6
Supply Voltage 1.5V ~ 3.6V 3.6V; 1.5V ~ 3.6V -20degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details